Vishay Intertechnology, Inc. Single Diodes SS5P10HM3_A/I

Description
Diode Schottky 100V 5A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Schottky 100V 5A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS5P10HM3_A/IGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS5P10HM3_A/IGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS5P10HM3_A/IGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1114809-SS5P10HM3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1114809-SS5P10HM3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1114809-SS5P10HM3_A/I
Win Source Part Number: 1114809-SS5P10HM3_A/ I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 6,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 880 mV @ 5 A Current - Reverse Leakage @ Vr: 15 µA @ 100 V Capacitance @ Vr, F: 130pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) Alternative Parts (Cross-Reference): SS5P10HM3-A/I; SS5P10HM3A/I; SS5P10HM3_AI; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS5P10HM3_A/IGIDKR,S S5P10HM3_A/IGICT,SS5 P10HM3_A/IGITR,SS5P1 0HM3_A/I-ND Base Product Number: SS5P10

Win Source Part Number: 1114809-SS5P10HM3_A/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 6,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 880 mV @ 5 A
Current - Reverse Leakage @ Vr: 15 µA @ 100 V
Capacitance @ Vr, F: 130pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
Alternative Parts (Cross-Reference): SS5P10HM3-A/I; SS5P10HM3A/I; SS5P10HM3_AI;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS5P10HM3_A/IGIDKR,SS5P10HM3_A/IGICT,SS5P10HM3_A/IGITR,SS5P10HM3_A/I-ND
Base Product Number: SS5P10

Buy Now Datasheet
Schottky 5A 100V 277A Diode and Rectifier - 280-SS5P10HM3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 5A 100V 277A Diode and Rectifier
280-SS5P10HM3_A/I
Schottky 5A 100V 277A Diode and Rectifier 280-SS5P10HM3_A/I
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 100V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: SS5P10HM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 100V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 100V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P10HM3_A/I can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 100V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: SS5P10HM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 100V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 100V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P10HM3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS5P10HM3_A/I - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS5P10HM3_A/I
Single Diodes SS5P10HM3_A/I
DIODE SCHOTTKY 100V 5A TO277A

DIODE SCHOTTKY 100V 5A TO277A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS5P10HM3_A/I
Schottky Diodes & Rectifiers SS5P10HM3_A/I
Schottky Diodes & Rectifiers 5A 100V SM Schottky Rect

Schottky Diodes & Rectifiers 5A 100V SM Schottky Rect

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS5P10HM3_A/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS5P10HM3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers SS5P10HM3_A/I
DIODE SCHOTTKY 100V 5A TO277A

DIODE SCHOTTKY 100V 5A TO277A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number SS5P10HM3_A/IGITR-ND 1114809-SS5P10HM3_A/I 280-SS5P10HM3_A/I SS5P10HM3_A/I SS5P10HM3_A/I SS5P10HM3_A/I
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 5A 100V 277A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data