Vishay Intertechnology, Inc. Single Diodes SS8PH9HM3_A/H

Description
Diode Schottky 90V 8A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Schottky 90V 8A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS8PH9HM3_A/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 90V 8A Surface Mount TO-277A (SMPC)

Diode Schottky 90V 8A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS8PH9HM3_A/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 90V 8A Surface Mount TO-277A (SMPC)

Diode Schottky 90V 8A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS8PH9HM3_A/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 90V 8A Surface Mount TO-277A (SMPC)

Diode Schottky 90V 8A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS8PH9HM3_A/H - 897669-SS8PH9HM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS8PH9HM3_A/H
897669-SS8PH9HM3_A/H
Diodes, Rectifiers - Single - SS8PH9HM3_A/H 897669-SS8PH9HM3_A/H
Manufacturer: Vishay Win Source Part Number: 897669-SS8PH9HM3_A/H Series: Automotive, AEC-Q101 Features: Diode Schottky 90 V 8A Surface Mount TO-277A (SMPC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: SS8PH9 Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.10.0080 Other Part Number: SS8PH9HM3_A/H-ND, SS8PH9HM3_A/HGICT, SS8PH9HM3_A/HGITR, SS8PH9HM3_A/HGIDKR

Manufacturer: Vishay
Win Source Part Number: 897669-SS8PH9HM3_A/H
Series: Automotive, AEC-Q101
Features: Diode Schottky 90 V 8A Surface Mount TO-277A (SMPC)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: SS8PH9
Categories: Discrete Semiconductor Products
Case / Package: TO-277A (SMPC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.10.0080
Other Part Number: SS8PH9HM3_A/H-ND, SS8PH9HM3_A/HGICT, SS8PH9HM3_A/HGITR, SS8PH9HM3_A/HGIDKR

Buy Now Datasheet
Automotive Schottky 90V 8A Diode and Rectifier - 280-SS8PH9HM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 90V 8A Diode and Rectifier
280-SS8PH9HM3_A/H
Automotive Schottky 90V 8A Diode and Rectifier 280-SS8PH9HM3_A/H
Diode Schottky 90V 8A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: SS8PH9HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 90V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 90V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8PH9HM3_A/H can be used for catalog matching and distributor lookup.

Diode Schottky 90V 8A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: SS8PH9HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 90V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 90V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8PH9HM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS8PH9HM3_A/H
Schottky Diodes & Rectifiers SS8PH9HM3_A/H
Schottky Diodes & Rectifiers 8A 90V SM Schottky Rect

Schottky Diodes & Rectifiers 8A 90V SM Schottky Rect

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS8PH9HM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS8PH9HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers SS8PH9HM3_A/H
DIODE SCHOTTKY 90V 8A TO277A

DIODE SCHOTTKY 90V 8A TO277A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number SS8PH9HM3_A/HGITR-ND 897669-SS8PH9HM3_A/H 280-SS8PH9HM3_A/H SS8PH9HM3_A/H SS8PH9HM3_A/H
Product Name Single Diodes Diodes, Rectifiers - Single - SS8PH9HM3_A/H Automotive Schottky 90V 8A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data