Vishay Precision Group Schottky Diodes & Rectifiers SSA33L-E3/61T

Description
Diode Schottky 30V 3A SMA
Request a Quote Datasheet
Description
Diode Schottky 30V 3A SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7000981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000981
Schottky Diodes & Rectifiers 7000981
Diode Schottky 30V 3A SMA

Diode Schottky 30V 3A SMA

Supplier's Site
Schottky Diodes & Rectifiers - 9189622 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9189622
Schottky Diodes & Rectifiers 9189622
Diode Schottky 30V 3A SMA

Diode Schottky 30V 3A SMA

Supplier's Site
Schottky Diodes & Rectifiers - 7000981P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000981P
Schottky Diodes & Rectifiers 7000981P
Diode Schottky 30V 3A SMA

Diode Schottky 30V 3A SMA

Supplier's Site
Single Diodes - SSA33L-E3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 3A Surface Mount DO-214AC (SMA)

Diode Schottky 30V 3A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SSA33L-E3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 3A Surface Mount DO-214AC (SMA)

Diode Schottky 30V 3A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SSA33L-E3/61TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 3A Surface Mount DO-214AC (SMA)

Diode Schottky 30V 3A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - SSA33L-E3/61T - 192824-SSA33L-E3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SSA33L-E3/61T
192824-SSA33L-E3/61T
Diodes, Rectifiers - Single - SSA33L-E3/61T 192824-SSA33L-E3/61T
Manufacturer: Vishay Win Source Part Number: 192824-SSA33L-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 450mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 30V Operating Temperature - Junction: -65°C to 150°C Family Name: SSA33L Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SSA33LHE3/5AT; SSA33LHE3_A/H; SSA33LHE3/61T; SK33A F3; Introduction Date: November 13, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 192824-SSA33L-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 30V
Operating Temperature - Junction: -65°C to 150°C
Family Name: SSA33L
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SSA33LHE3/5AT; SSA33LHE3_A/H; SSA33LHE3/61T; SK33A F3;
Introduction Date: November 13, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 3A 30V Diode and Rectifier - 280-SSA33L-E3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3A 30V Diode and Rectifier
280-SSA33L-E3/61T
SMD 3A 30V Diode and Rectifier 280-SSA33L-E3/61T
3A 30V SMA Rectifier Diode, Surface Mount Product overview: SSA33L-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSA33L-E3/61T can be used for catalog matching and distributor lookup.

3A 30V SMA Rectifier Diode, Surface Mount Product overview: SSA33L-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSA33L-E3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SSA33L-E3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SSA33L-E3/61T
Discrete Semiconductor Products - Diodes - Rectifiers SSA33L-E3/61T
DIODE SCHOTTKY 30V 3A DO214AC

DIODE SCHOTTKY 30V 3A DO214AC

Supplier's Site
Single Diodes - SSA33L-E3/61T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SSA33L-E3/61T
Single Diodes SSA33L-E3/61T
DIODE SCHOTTKY 30V 3A DO214AC

DIODE SCHOTTKY 30V 3A DO214AC

Supplier's Site Datasheet
Schottky Rectifier, 3A 30V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K7959 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 30V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K7959
Schottky Rectifier, 3A 30V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K7959
SCHOTTKY RECTIFIER, 3A 30V DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:450mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 30V DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:450mV RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 3A 30V Do-214Ac; Repetitive Peak Reverse Voltage Vishay - 05R5878 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 30V Do-214Ac; Repetitive Peak Reverse Voltage Vishay
05R5878
Schottky Rectifier, 3A 30V Do-214Ac; Repetitive Peak Reverse Voltage Vishay 05R5878
SCHOTTKY RECTIFIER, 3A 30V DO-214AC; Repetitive Peak Reverse Voltage:30V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:450mV; Product Range:SS Series RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 30V DO-214AC; Repetitive Peak Reverse Voltage:30V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:450mV; Product Range:SS Series RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 3A, 30V; Repetitive Reverse Voltage Vrrm Max Vishay - 34M8629 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 3A, 30V; Repetitive Reverse Voltage Vrrm Max Vishay
34M8629
Diode, Schottky, 3A, 30V; Repetitive Reverse Voltage Vrrm Max Vishay 34M8629
DIODE, SCHOTTKY, 3A, 30V; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:450mV; Forward Surge Current Ifsm Max:75A RoHS Compliant: Yes

DIODE, SCHOTTKY, 3A, 30V; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:450mV; Forward Surge Current Ifsm Max:75A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 7000981 7000981P SSA33L-E3/61TGICT-ND 192824-SSA33L-E3/61T 280-SSA33L-E3/61T SSA33L-E3/61T SSA33L-E3/61T 77K7959 34M8629
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Diodes, Rectifiers - Single - SSA33L-E3/61T SMD 3A 30V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Rectifier, 3A 30V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay Diode, Schottky, 3A, 30V; Repetitive Reverse Voltage Vrrm Max Vishay
Rectifier Configuration / Technology Schottky Schottky
Package Do-214ac (sma) DO-214AC SMA; DO-214AC (SMA) Tape and Reel SMA; DO-214AC, SMA SMA; DO-214AC (SMA) DO-214AC
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data