Vishay Precision Group SMD 4A 30V Diode and Rectifier SSB43L-E3/52T

Description
4A 30V Rectifier Diode, SMB, Surface Mount Product overview: SSB43L-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 4A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSB43L-E3/52T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4A 30V Rectifier Diode, SMB, Surface Mount Product overview: SSB43L-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 4A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSB43L-E3/52T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4A 30V Diode and Rectifier - 280-SSB43L-E3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4A 30V Diode and Rectifier
280-SSB43L-E3/52T
SMD 4A 30V Diode and Rectifier 280-SSB43L-E3/52T
4A 30V Rectifier Diode, SMB, Surface Mount Product overview: SSB43L-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 4A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSB43L-E3/52T can be used for catalog matching and distributor lookup.

4A 30V Rectifier Diode, SMB, Surface Mount Product overview: SSB43L-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 4A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSB43L-E3/52T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SSB43L-E3/52T - 066065-SSB43L-E3/52T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SSB43L-E3/52T
066065-SSB43L-E3/52T
Diodes, Rectifiers - Single - SSB43L-E3/52T 066065-SSB43L-E3/52T
Manufacturer: Vishay Win Source Part Number: 066065-SSB43L-E3/52T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 450mV @ 4A Current - Reverse Leakage @ Vr: 600μA @ 30V Operating Temperature - Junction: -65°C to 150°C Family Name: SSB43L Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SR33-T3; SK33Be3/TR13; SR33-T3-LF; SK33B-LTP; Introduction Date: November 13, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: Vishay
Win Source Part Number: 066065-SSB43L-E3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 4A
Current - Reverse Leakage @ Vr: 600μA @ 30V
Operating Temperature - Junction: -65°C to 150°C
Family Name: SSB43L
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SR33-T3; SK33Be3/TR13; SR33-T3-LF; SK33B-LTP;
Introduction Date: November 13, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Single Diodes - SSB43L-E3/52TGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 4A Surface Mount DO-214AA (SMB)

Diode Schottky 30V 4A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - SSB43L-E3/52TGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 4A Surface Mount DO-214AA (SMB)

Diode Schottky 30V 4A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - SSB43L-E3/52TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 4A Surface Mount DO-214AA (SMB)

Diode Schottky 30V 4A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7000990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000990
Schottky Diodes & Rectifiers 7000990
Diode Schottky 30V 4A SMB

Diode Schottky 30V 4A SMB

Supplier's Site
Schottky Diodes & Rectifiers - 7000990P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000990P
Schottky Diodes & Rectifiers 7000990P
Diode Schottky 30V 4A SMB

Diode Schottky 30V 4A SMB

Supplier's Site
Schottky Diodes & Rectifiers - 1652535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652535
Schottky Diodes & Rectifiers 1652535
Diode Schottky 30V 4A SMB

Diode Schottky 30V 4A SMB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SSB43L-E3/52T
Schottky Diodes & Rectifiers SSB43L-E3/52T
Schottky Diodes & Rectifiers 4.0 Amp 30 Volt

Schottky Diodes & Rectifiers 4.0 Amp 30 Volt

Buy Now Datasheet
RECTIFIER; DO-214AA (SMB); 30V; 4A; SMDPLANAR SCHOTTKY - 70217447 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER; DO-214AA (SMB); 30V; 4A; SMDPLANAR SCHOTTKY
70217447
RECTIFIER; DO-214AA (SMB); 30V; 4A; SMDPLANAR SCHOTTKY 70217447
Features: Low Profile Package Ideal for Automated Placement Guardring for Overvoltage Protection Low Power Losses, High Efficiency Very Low Forward Voltage Drop High Surge Capability Meets MSL Level 1, Per J-STD-020, LF Maximum Peak of 260°C Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in low voltage high frequency inverters, freewheeling, DC-to-DC converters, and polarity protection applications.

Features:

  • Low Profile Package
  • Ideal for Automated Placement
  • Guardring for Overvoltage Protection
  • Low Power Losses, High Efficiency
  • Very Low Forward Voltage Drop
  • High Surge Capability
  • Meets MSL Level 1, Per J-STD-020, LF Maximum Peak of 260°C
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    For use in low voltage high frequency inverters, freewheeling, DC-to-DC converters, and polarity protection applications.
Supplier's Site
Single Diodes - SSB43L-E3/52T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SSB43L-E3/52T
Single Diodes SSB43L-E3/52T
DIODE SCHOTTKY 30V 4A DO214AA

DIODE SCHOTTKY 30V 4A DO214AA

Supplier's Site Datasheet
Schottky Rectifier, 4A 30V Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K7962 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 4A 30V Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K7962
Schottky Rectifier, 4A 30V Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K7962
SCHOTTKY RECTIFIER, 4A 30V DO-214AA, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:4A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:450mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 4A 30V DO-214AA, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:4A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:450mV RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 4A 30V Do-214Aa; Repetitive Peak Reverse Voltage Vishay - 05R5880 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 4A 30V Do-214Aa; Repetitive Peak Reverse Voltage Vishay
05R5880
Schottky Rectifier, 4A 30V Do-214Aa; Repetitive Peak Reverse Voltage Vishay 05R5880
SCHOTTKY RECTIFIER, 4A 30V DO-214AA; Repetitive Peak Reverse Voltage:30V; Average Forward Current:4A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:450mV; Qualification:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 4A 30V DO-214AA; Repetitive Peak Reverse Voltage:30V; Average Forward Current:4A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:450mV; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 4A, 30V; Repetitive Reverse Voltage Vrrm Max Vishay - 78Y9549 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 4A, 30V; Repetitive Reverse Voltage Vrrm Max Vishay
78Y9549
Diode, Schottky, 4A, 30V; Repetitive Reverse Voltage Vrrm Max Vishay 78Y9549
DIODE, SCHOTTKY, 4A, 30V; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):4A; Diode Configuration:Single ; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:450mV; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SCHOTTKY, 4A, 30V; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):4A; Diode Configuration:Single; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:450mV; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - SSB43L-E3/52T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SSB43L-E3/52T
Diodes >> Schottky Barrier Diodes (SBD) SSB43L-E3/52T
30V 380mV@4A 4A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS

30V 380mV@4A 4A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SSB43L-E3/52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SSB43L-E3/52T
Discrete Semiconductor Products - Diodes - Rectifiers SSB43L-E3/52T
DIODE SCHOTTKY 30V 4A DO214AA

DIODE SCHOTTKY 30V 4A DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-SSB43L-E3/52T 066065-SSB43L-E3/52T SSB43L-E3/52TGICT-ND 7000990 7000990P SSB43L-E3/52T 70217447 SSB43L-E3/52T 77K7962 78Y9549 SSB43L-E3/52T SSB43L-E3/52T
Product Name SMD 4A 30V Diode and Rectifier Diodes, Rectifiers - Single - SSB43L-E3/52T Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers RECTIFIER; DO-214AA (SMB); 30V; 4A; SMDPLANAR SCHOTTKY Single Diodes Schottky Rectifier, 4A 30V Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay Diode, Schottky, 4A, 30V; Repetitive Reverse Voltage Vrrm Max Vishay Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SMB; DO-214AA (SMB) Do-214aa (smb) SMB; DO-214AA (SMB) SMB (DO-214AA) SMB SMB; DO-214AA, SMB SMB; DO-214AA (SMB) DO-214AA SMB SMB
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
IO 4 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to ? C (-85 to ? F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data