Vishay Intertechnology, Inc. Single Diodes SS3P4LHM3_A/H

Description
Diode Schottky 40V 3A Surface Mount TO-277A (SMPC)
Request a Quote
Description
Diode Schottky 40V 3A Surface Mount TO-277A (SMPC)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1125212-SS3P4LHM3_A/H is a Schottky barrier rectifier designed for surface mount applications, housed in a compact SMPC (TO-277A) package. It features a maximum repetitive peak reverse voltage of 40 V and can handle an average forward rectified current of 3.0 A. The device exhibits a low forward voltage drop of 0.335 V at 3.0 A, contributing to its high efficiency and low power losses. It is rated for a peak forward surge current of 150 A and has a non-repetitive avalanche energy rating of 20 mJ. The operating junction temperature range is from -55 °C to +150 °C, making it suitable for a variety of applications, including low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection. The product is AEC-Q101 qualified, indicating its suitability for automotive applications. It is also halogen-free and RoHS-compliant, meeting industry standards for environmental safety.

Datasheet Summary
Powered by GS/AI

The 1125212-SS3P4LHM3_A/H is a Schottky barrier rectifier designed for surface mount applications, housed in a compact SMPC (TO-277A) package. It features a maximum repetitive peak reverse voltage of 40 V and can handle an average forward rectified current of 3.0 A. The device exhibits a low forward voltage drop of 0.335 V at 3.0 A, contributing to its high efficiency and low power losses. It is rated for a peak forward surge current of 150 A and has a non-repetitive avalanche energy rating of 20 mJ. The operating junction temperature range is from -55 °C to +150 °C, making it suitable for a variety of applications, including low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection. The product is AEC-Q101 qualified, indicating its suitability for automotive applications. It is also halogen-free and RoHS-compliant, meeting industry standards for environmental safety.

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS3P4LHM3_A/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 3A Surface Mount TO-277A (SMPC)

Diode Schottky 40V 3A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS3P4LHM3_A/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 3A Surface Mount TO-277A (SMPC)

Diode Schottky 40V 3A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS3P4LHM3_A/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 3A Surface Mount TO-277A (SMPC)

Diode Schottky 40V 3A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1125212-SS3P4LHM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1125212-SS3P4LHM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1125212-SS3P4LHM3_A/H
Win Source Part Number: 1125212-SS3P4LHM3_A/ H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 470 mV @ 3 A Current - Reverse Leakage @ Vr: 250 µA @ 40 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) Alternative Parts (Cross-Reference): SS3P4LHM3-A/H; SS3P4LHM3A/H; SS3P4LHM3AH; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS3P4LHM3_A/HGIDKR,S S3P4LHM3_A/H-ND,SS3P 4LHM3_A/HGITR,SS3P4L HM3_A/HGICT Base Product Number: SS3P4

Win Source Part Number: 1125212-SS3P4LHM3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 470 mV @ 3 A
Current - Reverse Leakage @ Vr: 250 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
Alternative Parts (Cross-Reference): SS3P4LHM3-A/H; SS3P4LHM3A/H; SS3P4LHM3AH;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS3P4LHM3_A/HGIDKR,SS3P4LHM3_A/H-ND,SS3P4LHM3_A/HGITR,SS3P4LHM3_A/HGICT
Base Product Number: SS3P4

Buy Now Datasheet
Automotive Schottky 40V 3A Diode and Rectifier - 280-SS3P4LHM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 40V 3A Diode and Rectifier
280-SS3P4LHM3_A/H
Automotive Schottky 40V 3A Diode and Rectifier 280-SS3P4LHM3_A/H
Diode Schottky 40V 3A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: SS3P4LHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P4LHM3_A/H can be used for catalog matching and distributor lookup.

Diode Schottky 40V 3A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: SS3P4LHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P4LHM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS3P4LHM3_A/H
Schottky Diodes & Rectifiers SS3P4LHM3_A/H
Schottky Diodes & Rectifiers 3A,40V,SM SKY RECT.

Schottky Diodes & Rectifiers 3A,40V,SM SKY RECT.

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS3P4LHM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS3P4LHM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers SS3P4LHM3_A/H
DIODE SCHOTTKY 40V 3A TO277A

DIODE SCHOTTKY 40V 3A TO277A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number SS3P4LHM3_A/HGITR-ND 1125212-SS3P4LHM3_A/H 280-SS3P4LHM3_A/H SS3P4LHM3_A/H SS3P4LHM3_A/H
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Automotive Schottky 40V 3A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data