Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SS3H10HE3_A/H

Description
Win Source Part Number: 1024984-SS3H10HE3_A/ H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 850 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 650 mV @ 3 A Current - Reverse Leakage @ Vr: 20 µA @ 100 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Alternative Parts (Cross-Reference): SS3H10HE3_A/HSS3H10H E3-A/H; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS3H10 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1024984-SS3H10HE3_A/ H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 850 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 650 mV @ 3 A Current - Reverse Leakage @ Vr: 20 µA @ 100 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Alternative Parts (Cross-Reference): SS3H10HE3_A/HSS3H10H E3-A/H; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS3H10 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1024984-SS3H10HE3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1024984-SS3H10HE3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1024984-SS3H10HE3_A/H
Win Source Part Number: 1024984-SS3H10HE3_A/ H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 850 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 650 mV @ 3 A Current - Reverse Leakage @ Vr: 20 µA @ 100 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Alternative Parts (Cross-Reference): SS3H10HE3_A/HSS3H10H E3-A/H; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS3H10 Product Status: Obsolete

Win Source Part Number: 1024984-SS3H10HE3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 850
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 650 mV @ 3 A
Current - Reverse Leakage @ Vr: 20 µA @ 100 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Alternative Parts (Cross-Reference): SS3H10HE3_A/HSS3H10HE3-A/H;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS3H10
Product Status: Obsolete

Buy Now Datasheet
Schottky 100V 3A Diode and Rectifier - 280-SS3H10HE3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 3A Diode and Rectifier
280-SS3H10HE3_A/H
Schottky 100V 3A Diode and Rectifier 280-SS3H10HE3_A/H
DIODE SCHOTTKY 100V 3A DO214AB Product overview: SS3H10HE3_A/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3H10HE3_A/H can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 3A DO214AB Product overview: SS3H10HE3_A/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3H10HE3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS3H10HE3_A/H-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS3H10HE3_A/H-ND
Single Diodes SS3H10HE3_A/H-ND
Diode Schottky 100V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 100V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS3H10HE3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS3H10HE3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers SS3H10HE3_A/H
DIODE SCHOTTKY 100V 3A DO214AB

DIODE SCHOTTKY 100V 3A DO214AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 1024984-SS3H10HE3_A/H 280-SS3H10HE3_A/H SS3H10HE3_A/H-ND SS3H10HE3_A/H
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 100V 3A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-214AB, SMC Tape & Reel (TR)
Unlock Full Specs
to access all available technical data