Manufacturer: Vishay
Win Source Part Number: 1102215-SS8P4CHM3/86
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 580mV @ 4A
Current - Reverse Leakage @ Vr: 300μA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 4A
Categories: Discrete Semiconductor Products
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 40V 4A Surface Mount TO-277, 3-PowerDFN
DIODE ARR SCHOTT 40V 4A TO277A Product overview: SS8P4CHM3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 4A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SS8P4CHM3/86A can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 40V 4A TO277A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1102215-SS8P4CHM3/86A | SS8P4CHM3/86A-ND | 286-SS8P4CHM3/86A | SS8P4CHM3/86A |
| Product Name | Diodes, Rectifiers - Arrays - SS8P4CHM3/86A | Diode Arrays | 40V 4A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| VF | 0.5800 volts | 0.5800 volts | ||
| VR | 40 volts | |||
| IR | 0.3000 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |