Vishay Precision Group 3 A 60 V 277A Diode and Rectifier SS3P6L-M3/86A

Description
DIODE 3 A, 60 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS3P6L-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 60 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 60 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P6L-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 3 A, 60 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS3P6L-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 60 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 60 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P6L-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 A 60 V 277A Diode and Rectifier - 280-SS3P6L-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 A 60 V 277A Diode and Rectifier
280-SS3P6L-M3/86A
3 A 60 V 277A Diode and Rectifier 280-SS3P6L-M3/86A
DIODE 3 A, 60 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS3P6L-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 60 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 60 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P6L-M3/86A can be used for catalog matching and distributor lookup.

DIODE 3 A, 60 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS3P6L-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 60 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 60 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P6L-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS3P6L-M3/86A - 030847-SS3P6L-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS3P6L-M3/86A
030847-SS3P6L-M3/86A
Diodes, Rectifiers - Single - SS3P6L-M3/86A 030847-SS3P6L-M3/86A
Manufacturer: Vishay Win Source Part Number: 030847-SS3P6L-M3/86A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 600mV @ 3A Current - Reverse Leakage @ Vr: 150μA @ 60V Capacitance @ Vr, F: 200pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 030847-SS3P6L-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 3A
Current - Reverse Leakage @ Vr: 150μA @ 60V
Capacitance @ Vr, F: 200pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - SS3P6L-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 3A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS3P6L-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 3A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS3P6L-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 3A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS3P6L-M3/86A
Schottky Diodes & Rectifiers SS3P6L-M3/86A
Schottky Diodes & Rectifiers 3.0 Amp 60 Volt

Schottky Diodes & Rectifiers 3.0 Amp 60 Volt

Buy Now Datasheet
Diode, Schottky, 3A, 60V, To-277A-3; Repetitive Reverse Voltage Vrrm Max Vishay - 05W6988 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 3A, 60V, To-277A-3; Repetitive Reverse Voltage Vrrm Max Vishay
05W6988
Diode, Schottky, 3A, 60V, To-277A-3; Repetitive Reverse Voltage Vrrm Max Vishay 05W6988
DIODE, SCHOTTKY, 3A, 60V, TO-277A-3; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Dual Common Anode; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage VF Max:600mV RoHS Compliant: Yes

DIODE, SCHOTTKY, 3A, 60V, TO-277A-3; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Dual Common Anode; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage VF Max:600mV RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 3A, 60V, To-277A-3, Full Reel; Repetitive Reverse Voltage Vrrm Max Vishay - 24R7546 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 3A, 60V, To-277A-3, Full Reel; Repetitive Reverse Voltage Vrrm Max Vishay
24R7546
Diode, Schottky, 3A, 60V, To-277A-3, Full Reel; Repetitive Reverse Voltage Vrrm Max Vishay 24R7546
DIODE, SCHOTTKY, 3A, 60V, TO-277A-3, FULL REEL; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Dual Common Anode; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage VF Max:600mV RoHS Compliant: Yes

DIODE, SCHOTTKY, 3A, 60V, TO-277A-3, FULL REEL; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Dual Common Anode; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage VF Max:600mV RoHS Compliant: Yes

Supplier's Site
Single Diodes - SS3P6L-M3/86A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS3P6L-M3/86A
Single Diodes SS3P6L-M3/86A
DIODE SCHOTTKY 60V 3A TO277A

DIODE SCHOTTKY 60V 3A TO277A

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS3P6L-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS3P6L-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers SS3P6L-M3/86A
DIODE SCHOTTKY 60V 3A TO277A

DIODE SCHOTTKY 60V 3A TO277A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-SS3P6L-M3/86A 030847-SS3P6L-M3/86A SS3P6L-M3/86AGITR-ND SS3P6L-M3/86A 05W6988 SS3P6L-M3/86A SS3P6L-M3/86A
Product Name 3 A 60 V 277A Diode and Rectifier Diodes, Rectifiers - Single - SS3P6L-M3/86A Single Diodes Schottky Diodes & Rectifiers Diode, Schottky, 3A, 60V, To-277A-3; Repetitive Reverse Voltage Vrrm Max Vishay Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel TO-277A (SMPC) TO-277A-3 TO-277A TO-277, 3-PowerDFN
RoHS Compliant RoHS RoHS
IO 3 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data