Vishay Intertechnology, Inc. Single Diodes SSB44HE3_A/I

Description
Diode Schottky 40V 4A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Schottky 40V 4A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SSB44HE3_A/IGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SSB44HE3_A/IGITR-ND
Single Diodes SSB44HE3_A/IGITR-ND
Diode Schottky 40V 4A Surface Mount DO-214AA (SMB)

Diode Schottky 40V 4A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - SSB44HE3_A/IGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 4A Surface Mount DO-214AA (SMB)

Diode Schottky 40V 4A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - SSB44HE3_A/IGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SSB44HE3_A/IGICT-ND
Single Diodes SSB44HE3_A/IGICT-ND
Diode Schottky 40V 4A Surface Mount DO-214AA (SMB)

Diode Schottky 40V 4A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Diodes, Rectifiers - Single - SSB44HE3_A/I - 897671-SSB44HE3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SSB44HE3_A/I
897671-SSB44HE3_A/I
Diodes, Rectifiers - Single - SSB44HE3_A/I 897671-SSB44HE3_A/I
Manufacturer: Vishay Win Source Part Number: 897671-SSB44HE3_A/I Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 4A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: SSB44 Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SSB44HE3_A/IGIDKR, SSB44HE3_A/I-ND, SSB44HE3_A/IGITR, SSB44HE3_A/IGICT

Manufacturer: Vishay
Win Source Part Number: 897671-SSB44HE3_A/I
Series: Automotive, AEC-Q101
Features: Diode Schottky 40 V 4A Surface Mount DO-214AA (SMB)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SSB44
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SSB44HE3_A/IGIDKR, SSB44HE3_A/I-ND, SSB44HE3_A/IGITR, SSB44HE3_A/IGICT

Buy Now Datasheet
Schottky 4A 40V Diode and Rectifier - 280-SSB44HE3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 4A 40V Diode and Rectifier
280-SSB44HE3_A/I
Schottky 4A 40V Diode and Rectifier 280-SSB44HE3_A/I
Rectifier Diode, Schottky, 1 Phase, 1 Element, 4A, 40V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: SSB44HE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSB44HE3_A/I can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 4A, 40V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: SSB44HE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSB44HE3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SSB44HE3_A/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SSB44HE3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers SSB44HE3_A/I
DIODE SCHOTTKY 40V 4A DO214AA

DIODE SCHOTTKY 40V 4A DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SSB44HE3_A/I
Schottky Diodes & Rectifiers SSB44HE3_A/I
Schottky Diodes & Rectifiers 4A,40V,SM Schottky Rect

Schottky Diodes & Rectifiers 4A,40V,SM Schottky Rect

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number SSB44HE3_A/IGITR-ND 897671-SSB44HE3_A/I 280-SSB44HE3_A/I SSB44HE3_A/I SSB44HE3_A/I
Product Name Single Diodes Diodes, Rectifiers - Single - SSB44HE3_A/I Schottky 4A 40V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219431 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS70-05-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
High Voltage Power Rectifiers - HRSCKV100K3 - Micross Components, Inc.
Specs
IFSM 25 amps
IF 300 mA
trr 2500 ns
View Details