Vishay Precision Group SMD 2A 30V Diode and Rectifier SSA23L-E3/61T

Description
2A 30V Rectifier Diode, SMA, Surface Mount Product overview: SSA23L-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSA23L-E3/61T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2A 30V Rectifier Diode, SMA, Surface Mount Product overview: SSA23L-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSA23L-E3/61T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2A 30V Diode and Rectifier - 280-SSA23L-E3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2A 30V Diode and Rectifier
280-SSA23L-E3/61T
SMD 2A 30V Diode and Rectifier 280-SSA23L-E3/61T
2A 30V Rectifier Diode, SMA, Surface Mount Product overview: SSA23L-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSA23L-E3/61T can be used for catalog matching and distributor lookup.

2A 30V Rectifier Diode, SMA, Surface Mount Product overview: SSA23L-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSA23L-E3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SSA23L-E3/61T - 1102224-SSA23L-E3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SSA23L-E3/61T
1102224-SSA23L-E3/61T
Diodes, Rectifiers - Single - SSA23L-E3/61T 1102224-SSA23L-E3/61T
Manufacturer: Vishay Win Source Part Number: 1102224-SSA23L-E3/61 T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 450mV @ 2A Current - Reverse Leakage @ Vr: 500μA @ 30V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1102224-SSA23L-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 30V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - SSA23L-E3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 2A Surface Mount DO-214AC (SMA)

Diode Schottky 30V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SSA23L-E3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 2A Surface Mount DO-214AC (SMA)

Diode Schottky 30V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Fort Worth, TX, USA
RECTIFIER, 2A, 30V, SM SCHOTTKY
70217330
RECTIFIER, 2A, 30V, SM SCHOTTKY 70217330
Features: Low Profile Package Ideal for Automated Placement Guardring for Overvoltage Protection Low Power Losses, High Efficiency Low Forward Voltage Drop High Surge Capability Meets MSL Level 1, Per J-STD-020, LF Maximum Peak of 260°C Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in low voltage, high frequency inverters, freewheeling, dc-to-dc converters, and polarity protection applications.

Features:

  • Low Profile Package
  • Ideal for Automated Placement
  • Guardring for Overvoltage Protection
  • Low Power Losses, High Efficiency
  • Low Forward Voltage Drop
  • High Surge Capability
  • Meets MSL Level 1, Per J-STD-020, LF Maximum Peak of 260°C
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    For use in low voltage, high frequency inverters, freewheeling, dc-to-dc converters, and polarity protection applications.
Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SSA23L-E3/61T
Schottky Diodes & Rectifiers SSA23L-E3/61T
Schottky Diodes & Rectifiers 2.0 Amp 30 Volt

Schottky Diodes & Rectifiers 2.0 Amp 30 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SSA23L-E3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SSA23L-E3/61T
Discrete Semiconductor Products - Diodes - Rectifiers SSA23L-E3/61T
DIODE SCHOTTKY 30V 2A DO214AC

DIODE SCHOTTKY 30V 2A DO214AC

Supplier's Site
Single Diodes - SSA23L-E3/61T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SSA23L-E3/61T
Single Diodes SSA23L-E3/61T
DIODE SCHOTTKY 30V 2A DO214AC

DIODE SCHOTTKY 30V 2A DO214AC

Supplier's Site Datasheet
Schottky Rectifier, 2A 30V Do-214Ac; Repetitive Peak Reverse Voltage Vishay - 05R5876 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 2A 30V Do-214Ac; Repetitive Peak Reverse Voltage Vishay
05R5876
Schottky Rectifier, 2A 30V Do-214Ac; Repetitive Peak Reverse Voltage Vishay 05R5876
SCHOTTKY RECTIFIER, 2A 30V DO-214AC; Repetitive Peak Reverse Voltage:30V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:450mV; Product Range:SS Series RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 2A 30V DO-214AC; Repetitive Peak Reverse Voltage:30V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:450mV; Product Range:SS Series RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 2A 30V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K7955 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 2A 30V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K7955
Schottky Rectifier, 2A 30V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K7955
SCHOTTKY RECTIFIER, 2A 30V DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:380mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 2A 30V DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:380mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers
Product Number 280-SSA23L-E3/61T 1102224-SSA23L-E3/61T SSA23L-E3/61TGITR-ND 70217330 SSA23L-E3/61T SSA23L-E3/61T SSA23L-E3/61T 05R5876 77K7955
Product Name SMD 2A 30V Diode and Rectifier Diodes, Rectifiers - Single - SSA23L-E3/61T Single Diodes RECTIFIER, 2A, 30V, SM SCHOTTKY Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Rectifier, 2A 30V Do-214Ac; Repetitive Peak Reverse Voltage Vishay Schottky Rectifier, 2A 30V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay
Package Tape and Reel SMA; DO-214AC (SMA) SMA SMA (DO-214AC) SMA; DO-214AC, SMA SMA; DO-214AC (SMA) SMA; DO-214AC (SMA)
RoHS Compliant RoHS RoHS RoHS
IO 2 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to ? C (-85 to ? F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data