SMC Diode Solutions Co., Ltd Schottky 100V Diode and Rectifier ST10100

Description
DIODE SCHOTTKY 100V TO220AC Product overview: ST10100 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ST10100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V TO220AC Product overview: ST10100 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ST10100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V Diode and Rectifier - 280-ST10100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V Diode and Rectifier
280-ST10100
Schottky 100V Diode and Rectifier 280-ST10100
DIODE SCHOTTKY 100V TO220AC Product overview: ST10100 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ST10100 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V TO220AC Product overview: ST10100 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ST10100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1655-ST10100-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-ST10100-ND
Single Diodes 1655-ST10100-ND
Diode Schottky 100V Through Hole TO-220AC

Diode Schottky 100V Through Hole TO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367009-ST10100 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367009-ST10100
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367009-ST10100
Win Source Part Number: 1367009-ST10100 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package: Tube Product Status: Active Package / Case: TO-220-2 Supplier Device Package: TO-220AC Technology: Schottky Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 750 mV @ 10 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 300 µA @ 100 V Capacitance @ Vr, F: 462pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1367009-ST10100
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tube
Product Status: Active
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
Technology: Schottky
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 750 mV @ 10 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 300 µA @ 100 V
Capacitance @ Vr, F: 462pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet
Ultralow Recovery Rectifiers V,100V,10A,TO-220AC - ST10100 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Ultralow Recovery Rectifiers V,100V,10A,TO-220AC
ST10100
Ultralow Recovery Rectifiers V,100V,10A,TO-220AC ST10100
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ST10100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ST10100
Discrete Semiconductor Products - Diodes - Rectifiers ST10100
DIODE SCHOTTKY 100V TO220AC

DIODE SCHOTTKY 100V TO220AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 280-ST10100 1655-ST10100-ND 1367009-ST10100 ST10100 ST10100
Product Name Schottky 100V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Ultralow Recovery Rectifiers V,100V,10A,TO-220AC Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-2 TO-220; TO-220AC
Unlock Full Specs
to access all available technical data