Vishay Precision Group Single Diodes SSA23LHE3_A/H

Description
Diode Schottky 30V 2A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 30V 2A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SSA23LHE3_A/H-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SSA23LHE3_A/H-ND
Single Diodes SSA23LHE3_A/H-ND
Diode Schottky 30V 2A Surface Mount DO-214AC (SMA)

Diode Schottky 30V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SSA23LHE3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SSA23LHE3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers SSA23LHE3_A/H
DIODE SCHOTTKY 30V 2A DO214AC

DIODE SCHOTTKY 30V 2A DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SSA23LHE3_A/H
Schottky Diodes & Rectifiers SSA23LHE3_A/H
Schottky Diodes & Rectifiers 30 Volt 2.0 Amp 60 AMP IFSM

Schottky Diodes & Rectifiers 30 Volt 2.0 Amp 60 AMP IFSM

Buy Now Datasheet
Diode; Repetitive Peak Reverse Voltage Vishay - 09N7684 - Newark, An Avnet Company
Chicago, IL, United States
Diode; Repetitive Peak Reverse Voltage Vishay
09N7684
Diode; Repetitive Peak Reverse Voltage Vishay 09N7684
DIODE; Repetitive Peak Reverse Voltage:30V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:450mV; Forward Surge Current:60A; Product Range:- RoHS Compliant: Yes

DIODE; Repetitive Peak Reverse Voltage:30V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:450mV; Forward Surge Current:60A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Rectifiers Schottky Diodes Diodes
Product Number SSA23LHE3_A/H-ND SSA23LHE3_A/H SSA23LHE3_A/H 09N7684
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diode; Repetitive Peak Reverse Voltage Vishay
Tj -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 2T2KF - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 1750 mA
trr 150 ns
View Details
Triple high-voltage switching diodes - BAS21AVD,165 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: PA868C10R - Fuji Electric Corp. of America
Specs
Package TO-3P(Q)
IO 30 amps
VRRM 100 volts
View Details