Win Source Part Number: 1281836-SSC54-M3/57T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 850
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 490 mV @ 5 A
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SSC54-M3/57T,SSC54-M
Base Product Number: SSC54
DIODE SCHOTTKY 5A 40V DO-214AB Product overview: SSC54-M3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSC54-M3/57T can be used for catalog matching and distributor lookup.
Diode Schottky 40V 5A Surface Mount DO-214AB (SMC)
Diode Schottky 40V 5A Surface Mount DO-214AB (SMC)
DIODE SCHOTTKY 40V 5A DO214AB
Schottky Diodes & Rectifiers 5A,40V,SM SCHOTTKY RECT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1281836-SSC54-M3/57T | 280-SSC54-M3/57T | SSC54-M3/57TGITR-ND | SSC54-M3/57T | SSC54-M3/57T |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 5A 40V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB | ||
| VF | 0.4900 volts | 0.4900 volts | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |