Vishay Intertechnology, Inc. Single Diodes SS3P5HE3/84A

Description
Diode Schottky 50V 3A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet
Description
Diode Schottky 50V 3A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS3P5HE3/84A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS3P5HE3/84A-ND
Single Diodes SS3P5HE3/84A-ND
Diode Schottky 50V 3A Surface Mount DO-220AA (SMP)

Diode Schottky 50V 3A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Schottky 50V 3A Diode and Rectifier - 280-SS3P5HE3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 50V 3A Diode and Rectifier
280-SS3P5HE3/84A
Schottky 50V 3A Diode and Rectifier 280-SS3P5HE3/84A
DIODE SCHOTTKY 50V 3A DO220AA Product overview: SS3P5HE3/84A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P5HE3/84A can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 50V 3A DO220AA Product overview: SS3P5HE3/84A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P5HE3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS3P5HE3/84A - 1102162-SS3P5HE3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS3P5HE3/84A
1102162-SS3P5HE3/84A
Diodes, Rectifiers - Single - SS3P5HE3/84A 1102162-SS3P5HE3/84A
Manufacturer: Vishay Win Source Part Number: 1102162-SS3P5HE3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 780mV @ 3A Current - Reverse Leakage @ Vr: 100μA @ 50V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1102162-SS3P5HE3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 780mV @ 3A
Current - Reverse Leakage @ Vr: 100μA @ 50V
Capacitance @ Vr, F: 80pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS3P5HE3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS3P5HE3/84A
Discrete Semiconductor Products - Diodes - Rectifiers SS3P5HE3/84A
DIODE SCHOTTKY 50V 3A DO220AA

DIODE SCHOTTKY 50V 3A DO220AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number SS3P5HE3/84A-ND 280-SS3P5HE3/84A 1102162-SS3P5HE3/84A SS3P5HE3/84A
Product Name Single Diodes Schottky 50V 3A Diode and Rectifier Diodes, Rectifiers - Single - SS3P5HE3/84A Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data