DIODE SCHOTTKY 40V 5A DO214AA Product overview: SS54B-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS54B-HF can be used for catalog matching and distributor lookup.
Diode Schottky 40V 5A Surface Mount DO-214AA (SMB)
Win Source Part Number: 1367114-SS54B-HF
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Base Product Number: SS54
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 5 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 1 mA @ 40 V
Capacitance @ Vr, F: 500pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
40V 5A 550mV@5A DO-214AA(SMB) Schottky Barrier Diodes (SBD) ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 280-SS54B-HF | 641-SS54B-HFTR-ND | 1367114-SS54B-HF | SS54B-HF |
| Product Name | Schottky 40V 5A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) |
| Package | Tape & Reel (TR) | DO-214AA, SMB | SMB |