Diode Schottky 40V 5A Surface Mount SMAF
Win Source Part Number: 1367019-SS54F-HF
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: SMAF
Base Product Number: SS54
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 5 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 1 mA @ 40 V
Capacitance @ Vr, F: 500pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
DIODE SCHOTTKY 40V 5A SMAF Product overview: SS54F-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS54F-HF can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 641-SS54F-HFTR-ND | 1367019-SS54F-HF | 280-SS54F-HF |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Schottky 40V 5A Diode and Rectifier |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |