Littelfuse, Inc. Inrush Current Limiters (ICL) ST10010B

Description
"Inrush Current Limiter 10 Ohms ±20% 10A 1.475"" (37.47mm)"
Request a Quote Datasheet
Description
"Inrush Current Limiter 10 Ohms ±20% 10A 1.475"" (37.47mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inrush Current Limiters (ICL) - 615-1050-ND - DigiKey
Thief River Falls, MN, United States
Inrush Current Limiters (ICL)
615-1050-ND
Inrush Current Limiters (ICL) 615-1050-ND
"Inrush Current Limiter 10 Ohms ±20% 10A 1.475"" (37.47mm)"

"Inrush Current Limiter 10 Ohms ±20% 10A 1.475"" (37.47mm)"

Buy Now Datasheet
Circuit Protection - Inrush Current Limiters (ICL) - 1301644-ST10010B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Inrush Current Limiters (ICL)
1301644-ST10010B
Circuit Protection - Inrush Current Limiters (ICL) 1301644-ST10010B
Win Source Part Number: 1301644-ST10010B Category: Circuit Protection>Inrush Current Limiters (ICL) Series: ST Package: Bulk Standard Package: 100 Tolerance: ±20% Lead Spacing: 0.310" (7.87mm) Diameter: 1.475" (37.47mm) R @ 25°C: 10 Ohms Current - Steady State Max: 10 A R @ Current: 100 mOhms ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: -1024-ST10010B,ST100 10BRC,615-1050

Win Source Part Number: 1301644-ST10010B
Category: Circuit Protection>Inrush Current Limiters (ICL)
Series: ST
Package: Bulk
Standard Package: 100
Tolerance: ±20%
Lead Spacing: 0.310" (7.87mm)
Diameter: 1.475" (37.47mm)
R @ 25°C: 10 Ohms
Current - Steady State Max: 10 A
R @ Current: 100 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: -1024-ST10010B,ST10010BRC,615-1050

Buy Now Datasheet
Circuit Protection - Inrush Current Limiters (ICL) - ST10010B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Inrush Current Limiters (ICL)
ST10010B
Circuit Protection - Inrush Current Limiters (ICL) ST10010B
ICL 10 OHM 20% 10A 37.47MM

ICL 10 OHM 20% 10A 37.47MM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Current Limiting Diodes Current Limiting Diodes
Product Number 615-1050-ND 1301644-ST10010B ST10010B
Product Name Inrush Current Limiters (ICL) Circuit Protection - Inrush Current Limiters (ICL) Circuit Protection - Inrush Current Limiters (ICL)
Life Cycle Stage Removed; Obsolete
Unlock Full Specs
to access all available technical data