Diode Schottky 30V 8A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: SS8P3CLHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8P3CLHM3_A/H can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 30V 4A Surface Mount TO-277, 3-PowerDFN
Win Source Part Number: 1282819-SS8P3CLHM3_A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101, eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Voltage - Forward (Vf) (Max) @ If: 580 mV @ 4 A
Current - Reverse Leakage @ Vr: 300 µA @ 30 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 4A
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS8P3
Schottky Diodes & Rectifiers 8A,30V,SM SKY RECT.
DIODE ARR SCHOTT 30V 4A TO277A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 280-SS8P3CLHM3_A/H | SS8P3CLHM3_A/H-ND | 1282819-SS8P3CLHM3_A/H | SS8P3CLHM3_A/H | SS8P3CLHM3_A/H |
| Product Name | Automotive Schottky 30V 8A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | TO-277, 3-PowerDFN | TO-277, 3-PowerDFN | TO-277A-3 | |
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Arrangement | Common Catode | ||||
| Diode Type | Schottky; Schottky |