Vishay Intertechnology, Inc. Schottky 30V 5A Diode and Rectifier SS5P3HM3_A/H

Description
DIODE SCHOTTKY 30V 5A TO277A Product overview: SS5P3HM3_A/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P3HM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 5A TO277A Product overview: SS5P3HM3_A/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P3HM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 5A Diode and Rectifier - 280-SS5P3HM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 5A Diode and Rectifier
280-SS5P3HM3_A/H
Schottky 30V 5A Diode and Rectifier 280-SS5P3HM3_A/H
DIODE SCHOTTKY 30V 5A TO277A Product overview: SS5P3HM3_A/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P3HM3_A/H can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 5A TO277A Product overview: SS5P3HM3_A/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P3HM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS5P3HM3_A/H-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS5P3HM3_A/H-ND
Single Diodes SS5P3HM3_A/H-ND
Diode Schottky 30V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 30V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281407-SS5P3HM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281407-SS5P3HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281407-SS5P3HM3_A/H
Win Source Part Number: 1281407-SS5P3HM3_A/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 520 mV @ 5 A Current - Reverse Leakage @ Vr: 250 µA @ 30 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS5P3

Win Source Part Number: 1281407-SS5P3HM3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 520 mV @ 5 A
Current - Reverse Leakage @ Vr: 250 µA @ 30 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS5P3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS5P3HM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS5P3HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers SS5P3HM3_A/H
DIODE SCHOTTKY 30V 5A TO277A

DIODE SCHOTTKY 30V 5A TO277A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-SS5P3HM3_A/H SS5P3HM3_A/H-ND 1281407-SS5P3HM3_A/H SS5P3HM3_A/H
Product Name Schottky 30V 5A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) TO-277, 3-PowerDFN
Unlock Full Specs
to access all available technical data