The 1281746-SS3H9-M3/57T
Diode Schottky 90V 3A Surface Mount DO-214AB (SMC)
Win Source Part Number: 1281746-SS3H9-M3/57T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 850
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 3 A
Current - Reverse Leakage @ Vr: 20 µA @ 90 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS3H9
3A, 90V, high Barrier Sky Rect. |Vishay SS3H9-M3/57T Product overview: SS3H9-M3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 90V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 90V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3H9-M3/57T can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 3A,90V,HIGH BARRIER SKY RECT.
DIODE SCHOTTKY 90V 3A DO214AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | SS3H9-M3/57T-ND | 1281746-SS3H9-M3/57T | 280-SS3H9-M3/57T | SS3H9-M3/57T | SS3H9-M3/57T |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 3A 90V Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Package | DO-214AB, SMC | Tape and Reel | |||
| VF | 0.8000 volts | 0.8000 volts |