Vishay Precision Group SMD 3A 90V Diode and Rectifier SS3H9-E3/57T

Description
3A 90V Rectifier Diode, SMC, Surface Mount Product overview: SS3H9-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 90V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 90V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3H9-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A 90V Rectifier Diode, SMC, Surface Mount Product overview: SS3H9-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 90V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 90V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3H9-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3A 90V Diode and Rectifier - 280-SS3H9-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3A 90V Diode and Rectifier
280-SS3H9-E3/57T
SMD 3A 90V Diode and Rectifier 280-SS3H9-E3/57T
3A 90V Rectifier Diode, SMC, Surface Mount Product overview: SS3H9-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 90V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 90V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3H9-E3/57T can be used for catalog matching and distributor lookup.

3A 90V Rectifier Diode, SMC, Surface Mount Product overview: SS3H9-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 90V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 90V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3H9-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS3H9-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 90V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 90V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - SS3H9-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS3H9-E3/57TGITR-ND
Single Diodes SS3H9-E3/57TGITR-ND
Diode Schottky 90V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 90V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - SS3H9-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS3H9-E3/57TGICT-ND
Single Diodes SS3H9-E3/57TGICT-ND
Diode Schottky 90V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 90V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS3H9-E3/57T - 119438-SS3H9-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS3H9-E3/57T
119438-SS3H9-E3/57T
Diodes, Rectifiers - Single - SS3H9-E3/57T 119438-SS3H9-E3/57T
Manufacturer: Vishay Win Source Part Number: 119438-SS3H9-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 800mV @ 3A Current - Reverse Leakage @ Vr: 20μA @ 90V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 119438-SS3H9-E3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 800mV @ 3A
Current - Reverse Leakage @ Vr: 20μA @ 90V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7000987 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000987
Schottky Diodes & Rectifiers 7000987
Diode Schottky 90V 3A SMC

Diode Schottky 90V 3A SMC

Supplier's Site
Schottky Diodes & Rectifiers - 7000987P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000987P
Schottky Diodes & Rectifiers 7000987P
Diode Schottky 90V 3A SMC

Diode Schottky 90V 3A SMC

Supplier's Site
Schottky Diodes & Rectifiers - 1652572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652572
Schottky Diodes & Rectifiers 1652572
Diode Schottky 90V 3A SMC

Diode Schottky 90V 3A SMC

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SS3H9-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS3H9-E3/57T
Discrete Semiconductor Products - Diodes - Rectifiers SS3H9-E3/57T
DIODE SCHOTTKY 90V 3A DO214AB

DIODE SCHOTTKY 90V 3A DO214AB

Supplier's Site
Schottky Rectifier, 3A 90V Do-214Ab; Diode Type Vishay - 77K8085 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 90V Do-214Ab; Diode Type Vishay
77K8085
Schottky Rectifier, 3A 90V Do-214Ab; Diode Type Vishay 77K8085
SCHOTTKY RECTIFIER, 3A 90V DO-214AB; Diode Type:Schottky; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:90V; Forward Current If(AV):3A; Forward Voltage VF Max:650mV; Forward Surge Current Ifsm Max:100A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 90V DO-214AB; Diode Type:Schottky; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:90V; Forward Current If(AV):3A; Forward Voltage VF Max:650mV; Forward Surge Current Ifsm Max:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 3A, 90V; Repetitive Peak Reverse Voltage Vishay - 34M8647 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 3A, 90V; Repetitive Peak Reverse Voltage Vishay
34M8647
Diode, Schottky, 3A, 90V; Repetitive Peak Reverse Voltage Vishay 34M8647
DIODE, SCHOTTKY, 3A, 90V; Repetitive Peak Reverse Voltage:90V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:SMD; No. of Pins:2Pins; Forward Voltage Max:800mV; Forward Surge Current:100A; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 3A, 90V; Repetitive Peak Reverse Voltage:90V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:SMD; No. of Pins:2Pins; Forward Voltage Max:800mV; Forward Surge Current:100A; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS3H9-E3/57T
Schottky Diodes & Rectifiers SS3H9-E3/57T
Schottky Diodes & Rectifiers 3.0 Amp 90 Volt

Schottky Diodes & Rectifiers 3.0 Amp 90 Volt

Buy Now Datasheet
Single Diodes - SS3H9-E3/57T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS3H9-E3/57T
Single Diodes SS3H9-E3/57T
DIODE SCHOTTKY 90V 3A DO214AB

DIODE SCHOTTKY 90V 3A DO214AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 280-SS3H9-E3/57T SS3H9-E3/57TGIDKR-ND 119438-SS3H9-E3/57T 7000987 7000987P SS3H9-E3/57T 77K8085 34M8647 SS3H9-E3/57T SS3H9-E3/57T
Product Name SMD 3A 90V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SS3H9-E3/57T Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 3A 90V Do-214Ab; Diode Type Vishay Diode, Schottky, 3A, 90V; Repetitive Peak Reverse Voltage Vishay Schottky Diodes & Rectifiers Single Diodes
Package Tape and Reel DO-214AB, (SMC) Do-214ab (smc) DO-214AA SMD SMC (DO-214AB) DO-214AB, SMC
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 3 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data