Vishay Precision Group 3 A 40 V Diode and Rectifier SS3P4-M3/84A

Description
DIODE 3 A, 40 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS3P4-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P4-M3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 3 A, 40 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS3P4-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P4-M3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 A 40 V Diode and Rectifier - 280-SS3P4-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 A 40 V Diode and Rectifier
280-SS3P4-M3/84A
3 A 40 V Diode and Rectifier 280-SS3P4-M3/84A
DIODE 3 A, 40 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS3P4-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P4-M3/84A can be used for catalog matching and distributor lookup.

DIODE 3 A, 40 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS3P4-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P4-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS3P4-M3/84AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 3A Surface Mount DO-220AA (SMP)

Diode Schottky 40V 3A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS3P4-M3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS3P4-M3/84AGICT-ND
Single Diodes SS3P4-M3/84AGICT-ND
Diode Schottky 40V 3A Surface Mount DO-220AA (SMP)

Diode Schottky 40V 3A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS3P4-M3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS3P4-M3/84AGITR-ND
Single Diodes SS3P4-M3/84AGITR-ND
Diode Schottky 40V 3A Surface Mount DO-220AA (SMP)

Diode Schottky 40V 3A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7103743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103743
Schottky Diodes & Rectifiers 7103743
Diode Schottky 40V 3A SMP

Diode Schottky 40V 3A SMP

Supplier's Site
Schottky Diodes & Rectifiers - 7103743P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103743P
Schottky Diodes & Rectifiers 7103743P
Diode Schottky 40V 3A SMP

Diode Schottky 40V 3A SMP

Supplier's Site
Schottky Diodes & Rectifiers - 1652693 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652693
Schottky Diodes & Rectifiers 1652693
Diode Schottky 40V 3A SMP

Diode Schottky 40V 3A SMP

Supplier's Site
Diodes, Rectifiers - Single - SS3P4-M3/84A - 030846-SS3P4-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS3P4-M3/84A
030846-SS3P4-M3/84A
Diodes, Rectifiers - Single - SS3P4-M3/84A 030846-SS3P4-M3/84A
Manufacturer: Vishay Win Source Part Number: 030846-SS3P4-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 600mV @ 3A Current - Reverse Leakage @ Vr: 150μA @ 40V Capacitance @ Vr, F: 130pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 030846-SS3P4-M3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 3A
Current - Reverse Leakage @ Vr: 150μA @ 40V
Capacitance @ Vr, F: 130pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - SS3P4-M3/84A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS3P4-M3/84A
Single Diodes SS3P4-M3/84A
DIODE SCHOTTKY 40V 3A DO220AA

DIODE SCHOTTKY 40V 3A DO220AA

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - SS3P4-M3/84A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SS3P4-M3/84A
Diodes >> Schottky Barrier Diodes (SBD) SS3P4-M3/84A
SMP(DO-220AA) Schottky Barrier Diodes (SBD) ROHS

SMP(DO-220AA) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS3P4-M3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS3P4-M3/84A
Discrete Semiconductor Products - Diodes - Rectifiers SS3P4-M3/84A
DIODE SCHOTTKY 40V 3A DO220AA

DIODE SCHOTTKY 40V 3A DO220AA

Supplier's Site
Diode, Rectifier, Schottky, 3A, 40V, Smp; Repetitive Peak Reverse Voltage Vishay - 75R3243 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier, Schottky, 3A, 40V, Smp; Repetitive Peak Reverse Voltage Vishay
75R3243
Diode, Rectifier, Schottky, 3A, 40V, Smp; Repetitive Peak Reverse Voltage Vishay 75R3243
DIODE, RECTIFIER, SCHOTTKY, 3A, 40V, SMP; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:SMD; No. of Pins:2Pins; Forward Voltage Max:600mV; Forward Surge Current:50A RoHS Compliant: Yes

DIODE, RECTIFIER, SCHOTTKY, 3A, 40V, SMP; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:SMD; No. of Pins:2Pins; Forward Voltage Max:600mV; Forward Surge Current:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 280-SS3P4-M3/84A SS3P4-M3/84AGIDKR-ND 7103743 7103743P 030846-SS3P4-M3/84A SS3P4-M3/84A SS3P4-M3/84A SS3P4-M3/84A 75R3243
Product Name 3 A 40 V Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - SS3P4-M3/84A Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers Diode, Rectifier, Schottky, 3A, 40V, Smp; Repetitive Peak Reverse Voltage Vishay
Package Tape and Reel Smp SMP DO-220AA (SMP) DO-220AA SMD
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 3 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data