Vishay Precision Group 3 A 60 V Diode and Rectifier SS3P6-M3/84A

Description
DIODE 3 A, 60 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS3P6-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P6-M3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 3 A, 60 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS3P6-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P6-M3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 A 60 V Diode and Rectifier - 280-SS3P6-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 A 60 V Diode and Rectifier
280-SS3P6-M3/84A
3 A 60 V Diode and Rectifier 280-SS3P6-M3/84A
DIODE 3 A, 60 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS3P6-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P6-M3/84A can be used for catalog matching and distributor lookup.

DIODE 3 A, 60 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS3P6-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P6-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS3P6-M3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS3P6-M3/84AGITR-ND
Single Diodes SS3P6-M3/84AGITR-ND
Diode Schottky 60V 3A Surface Mount DO-220AA (SMP)

Diode Schottky 60V 3A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS3P6-M3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS3P6-M3/84AGICT-ND
Single Diodes SS3P6-M3/84AGICT-ND
Diode Schottky 60V 3A Surface Mount DO-220AA (SMP)

Diode Schottky 60V 3A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS3P6-M3/84A - 030848-SS3P6-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS3P6-M3/84A
030848-SS3P6-M3/84A
Diodes, Rectifiers - Single - SS3P6-M3/84A 030848-SS3P6-M3/84A
Manufacturer: Vishay Win Source Part Number: 030848-SS3P6-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 780mV @ 3A Current - Reverse Leakage @ Vr: 100μA @ 60V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: SS3P6 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SS3P6HE3/85A; SS3P6HM3/85A; SS3P6HE3/84A; SS3P6HM3/84A; Introduction Date: September 06, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 030848-SS3P6-M3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 780mV @ 3A
Current - Reverse Leakage @ Vr: 100μA @ 60V
Capacitance @ Vr, F: 80pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: SS3P6
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SS3P6HE3/85A; SS3P6HM3/85A; SS3P6HE3/84A; SS3P6HM3/84A;
Introduction Date: September 06, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS3P6-M3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS3P6-M3/84A
Discrete Semiconductor Products - Diodes - Rectifiers SS3P6-M3/84A
DIODE SCHOTTKY 60V 3A DO220AA

DIODE SCHOTTKY 60V 3A DO220AA

Supplier's Site
Diode, Rectifier, Schottky, 3A, 60V, Smp; Repetitive Reverse Voltage Vrrm Max Vishay - 75R3245 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier, Schottky, 3A, 60V, Smp; Repetitive Reverse Voltage Vrrm Max Vishay
75R3245
Diode, Rectifier, Schottky, 3A, 60V, Smp; Repetitive Reverse Voltage Vrrm Max Vishay 75R3245
DIODE, RECTIFIER, SCHOTTKY, 3A, 60V, SMP; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:SMD; No. of Pins:2Pins; Forward Voltage VF Max:780mV; Product Range:- RoHS Compliant: Yes

DIODE, RECTIFIER, SCHOTTKY, 3A, 60V, SMP; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:SMD; No. of Pins:2Pins; Forward Voltage VF Max:780mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Schottky Rect, Single, 60V, Do-220Aa; Repetitive Peak Reverse Voltage Vishay - 70AC6524 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 60V, Do-220Aa; Repetitive Peak Reverse Voltage Vishay
70AC6524
Schottky Rect, Single, 60V, Do-220Aa; Repetitive Peak Reverse Voltage Vishay 70AC6524
SCHOTTKY RECT, SINGLE, 60V, DO-220AA; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-220AA; No. of Pins:2Pins; Forward Voltage Max:780mV; Forward Surge Current:45A RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 60V, DO-220AA; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-220AA; No. of Pins:2Pins; Forward Voltage Max:780mV; Forward Surge Current:45A RoHS Compliant: Yes

Supplier's Site
Single Diodes - SS3P6-M3/84A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS3P6-M3/84A
Single Diodes SS3P6-M3/84A
DIODE SCHOTTKY 60V 3A DO220AA

DIODE SCHOTTKY 60V 3A DO220AA

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - SS3P6-M3/84A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SS3P6-M3/84A
Diodes >> Schottky Barrier Diodes (SBD) SS3P6-M3/84A
60V 780mV@3A 3A DO-220AA(SMP) Schottky Barrier Diodes (SBD) ROHS

60V 780mV@3A 3A DO-220AA(SMP) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS3P6-M3/84A
Schottky Diodes & Rectifiers SS3P6-M3/84A
Schottky Diodes & Rectifiers 60volts 3.0 Amp 45 Amp IFSM

Schottky Diodes & Rectifiers 60volts 3.0 Amp 45 Amp IFSM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 280-SS3P6-M3/84A SS3P6-M3/84AGITR-ND 030848-SS3P6-M3/84A SS3P6-M3/84A 75R3245 70AC6524 SS3P6-M3/84A SS3P6-M3/84A SS3P6-M3/84A
Product Name 3 A 60 V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SS3P6-M3/84A Discrete Semiconductor Products - Diodes - Rectifiers Diode, Rectifier, Schottky, 3A, 60V, Smp; Repetitive Reverse Voltage Vrrm Max Vishay Schottky Rect, Single, 60V, Do-220Aa; Repetitive Peak Reverse Voltage Vishay Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Schottky Diodes & Rectifiers
Package Tape and Reel DO-220AA (SMP) SMD DO-220AA DO-220AA DO-220AA-2
IO 3 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data