Vishay Precision Group Electronic Wholesale - SSC53L-E3/57T SSC53L-E3/57T

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1259160-SSC53L-E3/57 T Packaging: Reel - TR Speed: Fast Recovery = 200mA (Io) Package: DO-214AB, SMC Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 5A Current - Reverse Leakage @ Vr: 700μA @ 30V Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-214AB, (SMC) Voltage - Forward (Vf) (Maximum) @ If: 450mV @ 5A Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): SSC53LHE3/9CT; SSC53LHE3/57T; SSC53LHE3/59T; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1259160-SSC53L-E3/57 T Packaging: Reel - TR Speed: Fast Recovery = 200mA (Io) Package: DO-214AB, SMC Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 5A Current - Reverse Leakage @ Vr: 700μA @ 30V Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-214AB, (SMC) Voltage - Forward (Vf) (Maximum) @ If: 450mV @ 5A Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): SSC53LHE3/9CT; SSC53LHE3/57T; SSC53LHE3/59T; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SSC53L-E3/57T - 1259160-SSC53L-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SSC53L-E3/57T
1259160-SSC53L-E3/57T
Electronic Wholesale - SSC53L-E3/57T 1259160-SSC53L-E3/57T
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1259160-SSC53L-E3/57 T Packaging: Reel - TR Speed: Fast Recovery = 200mA (Io) Package: DO-214AB, SMC Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 5A Current - Reverse Leakage @ Vr: 700μA @ 30V Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-214AB, (SMC) Voltage - Forward (Vf) (Maximum) @ If: 450mV @ 5A Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): SSC53LHE3/9CT; SSC53LHE3/57T; SSC53LHE3/59T; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1259160-SSC53L-E3/57T
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: DO-214AB, SMC
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 5A
Current - Reverse Leakage @ Vr: 700μA @ 30V
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-214AB, (SMC)
Voltage - Forward (Vf) (Maximum) @ If: 450mV @ 5A
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): SSC53LHE3/9CT; SSC53LHE3/57T; SSC53LHE3/59T;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 5A 30V Diode and Rectifier - 280-SSC53L-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5A 30V Diode and Rectifier
280-SSC53L-E3/57T
SMD 5A 30V Diode and Rectifier 280-SSC53L-E3/57T
5A 30V Rectifier Diode, DO-214AB, Surface Mount Product overview: SSC53L-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 5A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSC53L-E3/57T can be used for catalog matching and distributor lookup.

5A 30V Rectifier Diode, DO-214AB, Surface Mount Product overview: SSC53L-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 5A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSC53L-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SSC53L-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 5A Surface Mount DO-214AB (SMC)

Diode Schottky 30V 5A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - SSC53L-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 5A Surface Mount DO-214AB (SMC)

Diode Schottky 30V 5A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - SSC53L-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 5A Surface Mount DO-214AB (SMC)

Diode Schottky 30V 5A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SSC53L-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SSC53L-E3/57T
Discrete Semiconductor Products - Diodes - Rectifiers SSC53L-E3/57T
DIODE SCHOTTKY 30V 5A DO214AB

DIODE SCHOTTKY 30V 5A DO214AB

Supplier's Site
Single Diodes - SSC53L-E3/57T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SSC53L-E3/57T
Single Diodes SSC53L-E3/57T
DIODE SCHOTTKY 30V 5A DO214AB

DIODE SCHOTTKY 30V 5A DO214AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SSC53L-E3/57T
Schottky Diodes & Rectifiers SSC53L-E3/57T
Schottky Diodes & Rectifiers 5.0 Amp 30 Volt

Schottky Diodes & Rectifiers 5.0 Amp 30 Volt

Buy Now Datasheet
Schottky Rectifier, 5A 30V Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K7967 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 5A 30V Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K7967
Schottky Rectifier, 5A 30V Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K7967
SCHOTTKY RECTIFIER, 5A 30V DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:450mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 5A 30V DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:5A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:450mV RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 5A 30V Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 05R5882 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 5A 30V Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay
05R5882
Schottky Rectifier, 5A 30V Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay 05R5882
SCHOTTKY RECTIFIER, 5A 30V DO-214AB; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):5A; Diode Configuration:Single ; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:450mV; Filter Terminals:SMD RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 5A 30V DO-214AB; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):5A; Diode Configuration:Single; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:450mV; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
RECTIFIER, 5A,30V,SM SCHOTTKY - 70217335 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER, 5A,30V,SM SCHOTTKY
70217335
RECTIFIER, 5A,30V,SM SCHOTTKY 70217335
Features: Low Profile Package Ideal for Automated Placement Guardring for Overvoltage Protection Low Power Losses, High Efficiency Very Low Forward Voltage Drop High Surge Capability Meets MSL Level 1, Per J-STD-020, LF Maximum Peak of 260°C Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in low voltage high frequency inverters, freewheeling, DC-to-DC converters, and polarity protection applications.

Features:

  • Low Profile Package
  • Ideal for Automated Placement
  • Guardring for Overvoltage Protection
  • Low Power Losses, High Efficiency
  • Very Low Forward Voltage Drop
  • High Surge Capability
  • Meets MSL Level 1, Per J-STD-020, LF Maximum Peak of 260°C
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    For use in low voltage high frequency inverters, freewheeling, DC-to-DC converters, and polarity protection applications.
Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 1259160-SSC53L-E3/57T 280-SSC53L-E3/57T SSC53L-E3/57TGITR-ND SSC53L-E3/57T SSC53L-E3/57T SSC53L-E3/57T 77K7967 05R5882 70217335
Product Name Electronic Wholesale - SSC53L-E3/57T SMD 5A 30V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers Schottky Rectifier, 5A 30V Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay Schottky Rectifier, 5A 30V Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay RECTIFIER, 5A,30V,SM SCHOTTKY
VF 0.4500 volts 0.4500 volts 0.4500 volts 0.4500 volts 0.4500 volts 0.3300 volts
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to ? C (-85 to ? F)
Package Tape and Reel DO-214AB, SMC SMC (DO-214AB) DO-214AB (SMC) DO-214AB DO-214AB (SMC)
RoHS Compliant RoHS RoHS RoHS
IO 5 amps
Unlock Full Specs
to access all available technical data