Vishay Intertechnology, Inc. Single Diodes SS8P3LHM3_A/I

Description
Diode Schottky 30V 8A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Schottky 30V 8A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS8P3LHM3_A/IGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 8A Surface Mount TO-277A (SMPC)

Diode Schottky 30V 8A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS8P3LHM3_A/IGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 8A Surface Mount TO-277A (SMPC)

Diode Schottky 30V 8A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS8P3LHM3_A/IGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 8A Surface Mount TO-277A (SMPC)

Diode Schottky 30V 8A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Schottky 8A 30V 277A Diode and Rectifier - 280-SS8P3LHM3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 8A 30V 277A Diode and Rectifier
280-SS8P3LHM3_A/I
Schottky 8A 30V 277A Diode and Rectifier 280-SS8P3LHM3_A/I
Rectifier Diode, Schottky, 1 Phase, 1 Element, 8A, 30V V(RRM), Silicon, TO-277A, Product overview: SS8P3LHM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8A, 30V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 30V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8P3LHM3_A/I can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 8A, 30V V(RRM), Silicon, TO-277A, Product overview: SS8P3LHM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8A, 30V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 30V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8P3LHM3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281531-SS8P3LHM3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281531-SS8P3LHM3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281531-SS8P3LHM3_A/I
Win Source Part Number: 1281531-SS8P3LHM3_A/ I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 6,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 570 mV @ 8 A Current - Reverse Leakage @ Vr: 200 µA @ 30 V Capacitance @ Vr, F: 330pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS8P3LHM3_A/IGICT,SS 8P3LHM3_A/IGIDKR,SS8 P3LHM3_A/I,SS8P3LHM3 _A/IGITR Base Product Number: SS8P3

Win Source Part Number: 1281531-SS8P3LHM3_A/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 6,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 570 mV @ 8 A
Current - Reverse Leakage @ Vr: 200 µA @ 30 V
Capacitance @ Vr, F: 330pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS8P3LHM3_A/IGICT,SS8P3LHM3_A/IGIDKR,SS8P3LHM3_A/I,SS8P3LHM3_A/IGITR
Base Product Number: SS8P3

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS8P3LHM3_A/I
Schottky Diodes & Rectifiers SS8P3LHM3_A/I
Schottky Diodes & Rectifiers 8A,30V,SM SKY RECT.

Schottky Diodes & Rectifiers 8A,30V,SM SKY RECT.

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS8P3LHM3_A/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS8P3LHM3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers SS8P3LHM3_A/I
DIODE SCHOTTKY 30V 8A TO277A

DIODE SCHOTTKY 30V 8A TO277A

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number SS8P3LHM3_A/IGITR-ND 280-SS8P3LHM3_A/I 1281531-SS8P3LHM3_A/I SS8P3LHM3_A/I SS8P3LHM3_A/I
Product Name Single Diodes Schottky 8A 30V 277A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data