Vishay Precision Group Single Diodes SSB44-E3/52T

Description
Diode Schottky 40V 4A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Schottky 40V 4A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SSB44-E3/52TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SSB44-E3/52TGITR-ND
Single Diodes SSB44-E3/52TGITR-ND
Diode Schottky 40V 4A Surface Mount DO-214AA (SMB)

Diode Schottky 40V 4A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - SSB44-E3/52TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SSB44-E3/52TGICT-ND
Single Diodes SSB44-E3/52TGICT-ND
Diode Schottky 40V 4A Surface Mount DO-214AA (SMB)

Diode Schottky 40V 4A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - SSB44-E3/52TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 4A Surface Mount DO-214AA (SMB)

Diode Schottky 40V 4A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Diodes, Rectifiers - Single - SSB44-E3/52T - 066066-SSB44-E3/52T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SSB44-E3/52T
066066-SSB44-E3/52T
Diodes, Rectifiers - Single - SSB44-E3/52T 066066-SSB44-E3/52T
Manufacturer: Vishay Win Source Part Number: 066066-SSB44-E3/52T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 490mV @ 4A Current - Reverse Leakage @ Vr: 400μA @ 40V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 066066-SSB44-E3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 490mV @ 4A
Current - Reverse Leakage @ Vr: 400μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 4A 40V Diode and Rectifier - 280-SSB44-E3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4A 40V Diode and Rectifier
280-SSB44-E3/52T
SMD 4A 40V Diode and Rectifier 280-SSB44-E3/52T
4A 40V Rectifier Diode, SMB, Surface Mount Product overview: SSB44-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 4A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSB44-E3/52T can be used for catalog matching and distributor lookup.

4A 40V Rectifier Diode, SMB, Surface Mount Product overview: SSB44-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 4A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSB44-E3/52T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7000993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000993
Schottky Diodes & Rectifiers 7000993
Diode Schottky 40V 4A SMB

Diode Schottky 40V 4A SMB

Supplier's Site
Schottky Diodes & Rectifiers - 7000993P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000993P
Schottky Diodes & Rectifiers 7000993P
Diode Schottky 40V 4A SMB

Diode Schottky 40V 4A SMB

Supplier's Site
Schottky Diodes & Rectifiers - 9189635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9189635
Schottky Diodes & Rectifiers 9189635
Diode Schottky 40V 4A SMB

Diode Schottky 40V 4A SMB

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SSB44-E3/52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SSB44-E3/52T
Discrete Semiconductor Products - Diodes - Rectifiers SSB44-E3/52T
DIODE SCHOTTKY 40V 4A DO214AA

DIODE SCHOTTKY 40V 4A DO214AA

Supplier's Site
Schottky Rectifier, 4A 40V Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K7964 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 4A 40V Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K7964
Schottky Rectifier, 4A 40V Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K7964
SCHOTTKY RECTIFIER, 4A 40V DO-214AA, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:4A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:490mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 4A 40V DO-214AA, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:4A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:490mV RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 4A 40V Do-214Aa; Repetitive Peak Reverse Voltage Vishay - 05R5881 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 4A 40V Do-214Aa; Repetitive Peak Reverse Voltage Vishay
05R5881
Schottky Rectifier, 4A 40V Do-214Aa; Repetitive Peak Reverse Voltage Vishay 05R5881
SCHOTTKY RECTIFIER, 4A 40V DO-214AA; Repetitive Peak Reverse Voltage:40V; Average Forward Current:4A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:490mV; Product Range:SS Series RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 4A 40V DO-214AA; Repetitive Peak Reverse Voltage:40V; Average Forward Current:4A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:490mV; Product Range:SS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - SSB44-E3/52T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SSB44-E3/52T
Single Diodes SSB44-E3/52T
DIODE SCHOTTKY 40V 4A DO214AA

DIODE SCHOTTKY 40V 4A DO214AA

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - SSB44-E3/52T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SSB44-E3/52T
Diodes >> Schottky Barrier Diodes (SBD) SSB44-E3/52T
40V 490mV@4A 4A DO-214AA(SMB) Schottky Barrier Diodes (SBD) ROHS

40V 490mV@4A 4A DO-214AA(SMB) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SSB44-E3/52T
Schottky Diodes & Rectifiers SSB44-E3/52T
Schottky Diodes & Rectifiers 4.0 Amp 40 Volt

Schottky Diodes & Rectifiers 4.0 Amp 40 Volt

Buy Now Datasheet
RECTIFIER, 4A, 40V, SM SCHOTTKY - 70217334 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER, 4A, 40V, SM SCHOTTKY
70217334
RECTIFIER, 4A, 40V, SM SCHOTTKY 70217334
Features: Low Profile Package Ideal for Automated Placement Guardring for Overvoltage Protection Low Power Losses, High Efficiency Very Low Forward Voltage Drop High Surge Capability Meets MSL Level 1, Per J-STD-020, LF Maximum Peak of 260°C Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in low voltage high frequency inverters, freewheeling, DC-to-DC converters, and polarity protection applications.

Features:

  • Low Profile Package
  • Ideal for Automated Placement
  • Guardring for Overvoltage Protection
  • Low Power Losses, High Efficiency
  • Very Low Forward Voltage Drop
  • High Surge Capability
  • Meets MSL Level 1, Per J-STD-020, LF Maximum Peak of 260°C
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    For use in low voltage high frequency inverters, freewheeling, DC-to-DC converters, and polarity protection applications.
Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes
Product Number SSB44-E3/52TGITR-ND 066066-SSB44-E3/52T 280-SSB44-E3/52T 7000993 7000993P SSB44-E3/52T 77K7964 SSB44-E3/52T SSB44-E3/52T SSB44-E3/52T 70217334
Product Name Single Diodes Diodes, Rectifiers - Single - SSB44-E3/52T SMD 4A 40V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 4A 40V Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Schottky Diodes & Rectifiers RECTIFIER, 4A, 40V, SM SCHOTTKY
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to ? C (-85 to ? F)
Life Cycle Stage Active Active
Package SMB; DO-214AA (SMB) Tape and Reel Do-214aa (smb) DO-214AA SMB; DO-214AA (SMB) SMB; DO-214AA, SMB SMB SMB (DO-214AA) SMB
VF 0.4900 volts 0.4900 volts 0.4900 volts 0.4900 volts 0.4900 volts 0.3700 volts
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET050119 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 40000 mA
trr 150 ns
View Details
Rectifier Assembly - FP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Bridge Rectifiers - CC1968-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
PIN Diodes - 2586970 - RS Components, Ltd.
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
RoHS Compliant RoHS
View Details
8 suppliers