Vishay Intertechnology, Inc. 3 A 60 V 277A Diode and Rectifier SS3P6L-M3/87A

Description
DIODE 3 A, 60 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS3P6L-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 60 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 60 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P6L-M3/87A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 3 A, 60 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS3P6L-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 60 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 60 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P6L-M3/87A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 A 60 V 277A Diode and Rectifier - 280-SS3P6L-M3/87A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 A 60 V 277A Diode and Rectifier
280-SS3P6L-M3/87A
3 A 60 V 277A Diode and Rectifier 280-SS3P6L-M3/87A
DIODE 3 A, 60 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS3P6L-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 60 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 60 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P6L-M3/87A can be used for catalog matching and distributor lookup.

DIODE 3 A, 60 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS3P6L-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 60 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 60 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P6L-M3/87A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS3P6L-M3/87AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 3A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS3P6L-M3/87AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 3A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS3P6L-M3/87AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 3A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS3P6L-M3/87A - 897657-SS3P6L-M3/87A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS3P6L-M3/87A
897657-SS3P6L-M3/87A
Diodes, Rectifiers - Single - SS3P6L-M3/87A 897657-SS3P6L-M3/87A
Manufacturer: Vishay Win Source Part Number: 897657-SS3P6L-M3/87A Series: eSMP® Features: Diode Schottky 60 V 3A Surface Mount TO-277A (SMPC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: SS3P6 Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 6500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SS3P6L-M3/87A-ND, SS3P6L-M3/87AGICT, SS3P6L-M3/87AGIDKR, SS3P6L-M3/87AGITR

Manufacturer: Vishay
Win Source Part Number: 897657-SS3P6L-M3/87A
Series: eSMP®
Features: Diode Schottky 60 V 3A Surface Mount TO-277A (SMPC)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: SS3P6
Categories: Discrete Semiconductor Products
Case / Package: TO-277A (SMPC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 6500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SS3P6L-M3/87A-ND, SS3P6L-M3/87AGICT, SS3P6L-M3/87AGIDKR, SS3P6L-M3/87AGITR

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS3P6L-M3/87A
Schottky Diodes & Rectifiers SS3P6L-M3/87A
Schottky Diodes & Rectifiers 3.0 Amp 60 Volt

Schottky Diodes & Rectifiers 3.0 Amp 60 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS3P6L-M3/87A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS3P6L-M3/87A
Discrete Semiconductor Products - Diodes - Rectifiers SS3P6L-M3/87A
DIODE SCHOTTKY 60V 3A TO277A

DIODE SCHOTTKY 60V 3A TO277A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-SS3P6L-M3/87A SS3P6L-M3/87AGITR-ND 897657-SS3P6L-M3/87A SS3P6L-M3/87A SS3P6L-M3/87A
Product Name 3 A 60 V 277A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SS3P6L-M3/87A Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel TO-277A (SMPC) TO-277A-3
RoHS Compliant RoHS
IO 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
B48-2 and B48-2T Series B484B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Voltage Power Rectifiers - HRSCPHN10 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 5500 mA
trr 2000 ns
View Details
Schottky barrier diode - BAT54W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
8 suppliers