Vishay Intertechnology, Inc. Single Diodes SSC53LHE3/9AT

Description
Diode Schottky 30V 5A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Schottky 30V 5A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SSC53LHE3/9AT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SSC53LHE3/9AT-ND
Single Diodes SSC53LHE3/9AT-ND
Diode Schottky 30V 5A Surface Mount DO-214AB (SMC)

Diode Schottky 30V 5A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281615-SSC53LHE3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281615-SSC53LHE3/9AT
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281615-SSC53LHE3/9AT
Win Source Part Number: 1281615-SSC53LHE3/9A T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 450 mV @ 5 A Current - Reverse Leakage @ Vr: 700 µA @ 30 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SSC53 Product Status: Obsolete

Win Source Part Number: 1281615-SSC53LHE3/9AT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 450 mV @ 5 A
Current - Reverse Leakage @ Vr: 700 µA @ 30 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SSC53
Product Status: Obsolete

Buy Now Datasheet
Schottky 30V 5A Diode and Rectifier - 280-SSC53LHE3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 5A Diode and Rectifier
280-SSC53LHE3/9AT
Schottky 30V 5A Diode and Rectifier 280-SSC53LHE3/9AT
DIODE SCHOTTKY 30V 5A DO214AB Product overview: SSC53LHE3/9AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSC53LHE3/9AT can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 5A DO214AB Product overview: SSC53LHE3/9AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSC53LHE3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SSC53LHE3/9AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SSC53LHE3/9AT
Discrete Semiconductor Products - Diodes - Rectifiers SSC53LHE3/9AT
DIODE SCHOTTKY 30V 5A DO214AB

DIODE SCHOTTKY 30V 5A DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number SSC53LHE3/9AT-ND 1281615-SSC53LHE3/9AT 280-SSC53LHE3/9AT SSC53LHE3/9AT
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 30V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2467612 - RS Components, Ltd.
Specs
Package TO-252
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3FF50 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 70 amps
IF 3400 mA
trr 50 ns
View Details
Schottky barrier diode - BAT54,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers
B48-2 and B48-2T Series B485C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details