Vishay Precision Group Single Diodes SS5P4-M3/86A

Description
Diode Schottky 40V 5A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Schottky 40V 5A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS5P4-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS5P4-M3/86AGICT-ND
Single Diodes SS5P4-M3/86AGICT-ND
Diode Schottky 40V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 40V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS5P4-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS5P4-M3/86AGITR-ND
Single Diodes SS5P4-M3/86AGITR-ND
Diode Schottky 40V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 40V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS5P4-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 40V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS5P4-M3/86A - 030859-SS5P4-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS5P4-M3/86A
030859-SS5P4-M3/86A
Diodes, Rectifiers - Single - SS5P4-M3/86A 030859-SS5P4-M3/86A
Manufacturer: Vishay Win Source Part Number: 030859-SS5P4-M3/86A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 520mV @ 5A Current - Reverse Leakage @ Vr: 250μA @ 40V Capacitance @ Vr, F: 280pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: SS5P4 Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SBM1040; SBM1040-F; SBM1040-13; SBM1040-13-F; Introduction Date: September 17, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 030859-SS5P4-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 520mV @ 5A
Current - Reverse Leakage @ Vr: 250μA @ 40V
Capacitance @ Vr, F: 280pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: SS5P4
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SBM1040; SBM1040-F; SBM1040-13; SBM1040-13-F;
Introduction Date: September 17, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 5A 40V 277A Diode and Rectifier - 280-SS5P4-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5A 40V 277A Diode and Rectifier
280-SS5P4-M3/86A
SMD 5A 40V 277A Diode and Rectifier 280-SS5P4-M3/86A
5A 40V Rectifier Diode, TO-277A, Surface Mount Product overview: SS5P4-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 40V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 5A, 40V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P4-M3/86A can be used for catalog matching and distributor lookup.

5A 40V Rectifier Diode, TO-277A, Surface Mount Product overview: SS5P4-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 40V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 5A, 40V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P4-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS5P4-M3/86A
Schottky Diodes & Rectifiers SS5P4-M3/86A
Schottky Diodes & Rectifiers 5.0 Amp 40 Volt

Schottky Diodes & Rectifiers 5.0 Amp 40 Volt

Buy Now Datasheet
Diode, Schottky, Rectifier, 5A, 40V, Smpc; Repetitive Peak Reverse Voltage Vishay - 75R3247 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Rectifier, 5A, 40V, Smpc; Repetitive Peak Reverse Voltage Vishay
75R3247
Diode, Schottky, Rectifier, 5A, 40V, Smpc; Repetitive Peak Reverse Voltage Vishay 75R3247
DIODE, SCHOTTKY, RECTIFIER, 5A, 40V, SMPC; Repetitive Peak Reverse Voltage:40V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:520mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, RECTIFIER, 5A, 40V, SMPC; Repetitive Peak Reverse Voltage:40V; Average Forward Current:5A; Diode Configuration:Single; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:520mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SS5P4-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS5P4-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers SS5P4-M3/86A
DIODE SCHOTTKY 40V 5A TO277A

DIODE SCHOTTKY 40V 5A TO277A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers
Product Number SS5P4-M3/86AGICT-ND 030859-SS5P4-M3/86A 280-SS5P4-M3/86A SS5P4-M3/86A 75R3247 SS5P4-M3/86A
Product Name Single Diodes Diodes, Rectifiers - Single - SS5P4-M3/86A SMD 5A 40V 277A Diode and Rectifier Schottky Diodes & Rectifiers Diode, Schottky, Rectifier, 5A, 40V, Smpc; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Life Cycle Stage Active Active
Package TO-277A (SMPC) Tape and Reel SMPC (TO-277A) TO-277A
VF 0.5200 volts 0.5200 volts 0.5200 volts
Unlock Full Specs
to access all available technical data