Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1259055-SS38
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Schottky Diodes & Rectifiers 3a 80V Rectifier Schottky Barrier Product overview: SS38 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3a, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3a, 80V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS38 can be used for catalog matching and distributor lookup.
3.0 A Schottky Barrier Rectifiers
Diode Schottky 80V 3A Surface Mount SMC (DO-214AB)
Diode Schottky 80V 3A Surface Mount SMC (DO-214AB)
Diode Schottky 80V 3A Surface Mount SMC (DO-214AB)
DIODE SCHOTTKY 80V 3A SMC
SCHOTTKY RECT, SINGLE, 80V, DO-214AB; Repetitive Peak Reverse Voltage:80V; Average Forward Current:3A; Diode Configuration:Single
Schottky Diodes & Rectifiers 3a 80V Rectifier Schottky Barrier
DIODE SCHOTTKY 80V 3A SMC
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 8080445P | 8080445 | 1259055-SS38 | 2085-SS38 | SS38 | SS38FSDKR-ND | 598-SS38 | 46AC1918 | SS38 | SS38 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - SS38 | Schottky 3a 80V Diode and Rectifier | Single Diodes | DIODE SCHOTTKY 80V 3A SMC | Schottky Rect, Single, 80V, Do-214Ab; Repetitive Peak Reverse Voltage Onsemi | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | DO-214AA | Do-214ab (smc) | Reel | SMC | DO-214AB, SMC | DO-214AB (SMC) | SMC (DO-214AB) | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Rectifier Configuration / Technology | Schottky | |||||||||
| Life Cycle Stage | Active | Active | Declining | |||||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |