Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1102225-SSA24
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Reverse Recovery Time (trr): 9.84ns
Current - Reverse Leakage @ Vr: 200μA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Commercial, Industrial
Quantity per package: 7,500
Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)
Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)
Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)
Schottky Diodes & Rectifiers 2A, 40V SMA SCHOTTKY Product overview: SSA24 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 40V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SSA24 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 2A DO214AC
Schottky Diodes & Rectifiers 2A, 40V SMA SCHOTTKY
SCHOTTKY RECT, AEC-Q101, 40V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):2A; Diode Configuration:Single
DIODE SCHOTTKY 40V 2A DO214AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 1102225-SSA24 | SSA24CT-ND | 2085-SSA24 | SSA24 | SSA24 | 46AC1907 | SSA24 |
| Product Name | Diodes, Rectifiers - Single - SSA24 | Single Diodes | Schottky 2A 40V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rect, Aec-Q101, 40V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Onsemi | Single Diodes |
| Life Cycle Stage | Active | Declining | |||||
| Package | SMA; DO-214AC (SMA) | Reel | SMA | DO-214-2 | DO-214AC | SMA; DO-214AC, SMA | |
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | |||
| trr | 9.84 ns | 9.84 ns |