Diode Array 1 Pair Common Cathode Schottky 40V 3A Surface Mount TO-277, 3-PowerDFN
Schottky Diodes & Rectifiers 6A,40V,SM Dual Sky Rectifier
DIODE ARR SCHOTT 40V 3A TO277A
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | SS6P4CHM3_A/H-ND | SS6P4CHM3_A/H | SS6P4CHM3_A/H |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode |