Littelfuse, Inc. 5pF, 8kV, Bidirectional TVS Array for ESD Protection SP1002-01JTG

Description
Back-to-Back Zener diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. Their very low loading capacitance also makes them ideal for protecting high speed signal pins. Low capacitance of 5pF (TYP) I/O to I/O ESD protection of ±8kV contact discharge, ±15 kV air discharge, (Level 4, IEC61000-4-2) EFT protection, IEC61000-4-4, 40A Low leakage current of 0.5µA (MAX) at 5V Small package saves board space Lightning Protection, IEC61000-4-5, 2A (8/20µs) RoHS compliant and lead free AEC-Q101 qualified
Request a Quote Datasheet
Description
Back-to-Back Zener diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. Their very low loading capacitance also makes them ideal for protecting high speed signal pins. Low capacitance of 5pF (TYP) I/O to I/O ESD protection of ±8kV contact discharge, ±15 kV air discharge, (Level 4, IEC61000-4-2) EFT protection, IEC61000-4-4, 40A Low leakage current of 0.5µA (MAX) at 5V Small package saves board space Lightning Protection, IEC61000-4-5, 2A (8/20µs) RoHS compliant and lead free AEC-Q101 qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5pF, 8kV, Bidirectional TVS Array for ESD Protection - SP1002-01JTG - Littelfuse, Inc.
Rosemont, IL, United States
5pF, 8kV, Bidirectional TVS Array for ESD Protection
SP1002-01JTG
5pF, 8kV, Bidirectional TVS Array for ESD Protection SP1002-01JTG
Back-to-Back Zener diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. Their very low loading capacitance also makes them ideal for protecting high speed signal pins. Low capacitance of 5pF (TYP) I/O to I/O ESD protection of ±8kV contact discharge, ±15 kV air discharge, (Level 4, IEC61000-4-2) EFT protection, IEC61000-4-4, 40A Low leakage current of 0.5µA (MAX) at 5V Small package saves board space Lightning Protection, IEC61000-4-5, 2A (8/20µs) RoHS compliant and lead free AEC-Q101 qualified

Back-to-Back Zener diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. Their very low loading capacitance also makes them ideal for protecting high speed signal pins. Low capacitance of 5pF (TYP) I/O to I/O ESD protection of ±8kV contact discharge, ±15 kV air discharge, (Level 4, IEC61000-4-2) EFT protection, IEC61000-4-4, 40A Low leakage current of 0.5µA (MAX) at 5V Small package saves board space Lightning Protection, IEC61000-4-5, 2A (8/20µs) RoHS compliant and lead free AEC-Q101 qualified

Supplier's Site Datasheet
TVS Diodes - F2899CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F2899CT-ND
TVS Diodes F2899CT-ND
16V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3

16V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3

Buy Now Datasheet
TVS Diodes - F2899DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F2899DKR-ND
TVS Diodes F2899DKR-ND
16V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3

16V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3

Buy Now Datasheet
TVS Diodes - F2899TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F2899TR-ND
TVS Diodes F2899TR-ND
16V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3

16V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3

Buy Now Datasheet
6V 2A 16V TVS Protection Diode - 144-SP1002-01JTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V 2A 16V TVS Protection Diode
144-SP1002-01JTG
6V 2A 16V TVS Protection Diode 144-SP1002-01JTG
Bidirectional TVS Diode, 6V, 2A Surge, 16V Clamp, SC Package Product overview: SP1002-01JTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 2A, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 2A, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1002-01JTG can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode, 6V, 2A Surge, 16V Clamp, SC Package Product overview: SP1002-01JTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 2A, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 2A, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1002-01JTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1713876 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1713876
TVS Diodes 1713876
Littelfuse SP1002-01JTG TVS Diode Array

Littelfuse SP1002-01JTG TVS Diode Array

Supplier's Site
TVS Diodes - 1714210 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1714210
TVS Diodes 1714210
Littelfuse SP1002-01JTG TVS Diode Array

Littelfuse SP1002-01JTG TVS Diode Array

Supplier's Site
TVS Diodes - 1714210P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1714210P
TVS Diodes 1714210P
Littelfuse SP1002-01JTG TVS Diode Array

Littelfuse SP1002-01JTG TVS Diode Array

Supplier's Site
TVS - TVS - Diodes - SP1002-01JTG - 1101143-SP1002-01JTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP1002-01JTG
1101143-SP1002-01JTG
TVS - TVS - Diodes - SP1002-01JTG 1101143-SP1002-01JTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1101143-SP1002-01JTG Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SC-70-3 STAND-OFF Voltage (Vwm): 6V (Max) Minimum Breakdown Voltage: 8V Max Clamping Voltage: 16V Peak Pulse Current(Ippm): 2A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1101143-SP1002-01JTG
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SC-70-3
STAND-OFF Voltage (Vwm): 6V (Max)
Minimum Breakdown Voltage: 8V
Max Clamping Voltage: 16V
Peak Pulse Current(Ippm): 2A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP1002-01JTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP1002-01JTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP1002-01JTG
TVS DIODE 6VWM 16VC SC70-3

TVS DIODE 6VWM 16VC SC70-3

Supplier's Site
TVS Diodes SP1002-01JTG
TVS DIODE 6VWM 16VC SC70-3

TVS DIODE 6VWM 16VC SC70-3

Supplier's Site Datasheet
Diode, Tvs, Esd Protection, 6Pf; Clamping Voltage Vc Max Littelfuse - 08P5366 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Esd Protection, 6Pf; Clamping Voltage Vc Max Littelfuse
08P5366
Diode, Tvs, Esd Protection, 6Pf; Clamping Voltage Vc Max Littelfuse 08P5366
DIODE, TVS, ESD PROTECTION, 6pF; Clamping Voltage Vc Max:16V; Diode Case Style:SC-70; No. of Pins:3Pins; Operating Voltage:8.8V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:6pF RoHS Compliant: Yes

DIODE, TVS, ESD PROTECTION, 6pF; Clamping Voltage Vc Max:16V; Diode Case Style:SC-70; No. of Pins:3Pins; Operating Voltage:8.8V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:6pF RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, Esd Protection, 6Pf, Full Reel; Clamping Voltage Vc Max Littelfuse - 01P7747 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Esd Protection, 6Pf, Full Reel; Clamping Voltage Vc Max Littelfuse
01P7747
Diode, Tvs, Esd Protection, 6Pf, Full Reel; Clamping Voltage Vc Max Littelfuse 01P7747
DIODE, TVS, ESD PROTECTION, 6pF, FULL REEL; Clamping Voltage Vc Max:16V; Diode Case Style:SC-70; No. of Pins:3Pins; Operating Voltage:8.8V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, TVS, ESD PROTECTION, 6pF, FULL REEL; Clamping Voltage Vc Max:16V; Diode Case Style:SC-70; No. of Pins:3Pins; Operating Voltage:8.8V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number SP1002-01JTG F2899CT-ND 144-SP1002-01JTG 1713876 1714210P 1101143-SP1002-01JTG SP1002-01JTG SP1002-01JTG 08P5366
Product Name 5pF, 8kV, Bidirectional TVS Array for ESD Protection TVS Diodes 6V 2A 16V TVS Protection Diode TVS Diodes TVS Diodes TVS - TVS - Diodes - SP1002-01JTG Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Diode, Tvs, Esd Protection, 6Pf; Clamping Voltage Vc Max Littelfuse
Diode Type General Purpose; Zener; Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VR 6 volts
VBR 6 to ? volts 8 volts 8 volts 8 volts 8 volts
CT 6 pF
Unlock Full Specs
to access all available technical data