Vishay Intertechnology, Inc. 56V 1.5W Zener Diode SMZJ3807BHE3/52

Description
DIODE ZENER 56V 1.5W DO214AA Product overview: SMZJ3807BHE3/52 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3807BHE3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 56V 1.5W DO214AA Product overview: SMZJ3807BHE3/52 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3807BHE3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
56V 1.5W Zener Diode - 287-SMZJ3807BHE3/52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56V 1.5W Zener Diode
287-SMZJ3807BHE3/52
56V 1.5W Zener Diode 287-SMZJ3807BHE3/52
DIODE ZENER 56V 1.5W DO214AA Product overview: SMZJ3807BHE3/52 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3807BHE3/52 can be used for catalog matching and distributor lookup.

DIODE ZENER 56V 1.5W DO214AA Product overview: SMZJ3807BHE3/52 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3807BHE3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SMZJ3807BHE3/52-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMZJ3807BHE3/52-ND
Single Zener Diodes SMZJ3807BHE3/52-ND
Zener Diode 56V 1.5W ±5% Surface Mount DO-214AA (SMBJ)

Zener Diode 56V 1.5W ±5% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279229-SMZJ3807BHE3/52 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279229-SMZJ3807BHE3/52
Discrete Semiconductor Products - Diodes - Zener - Single 1279229-SMZJ3807BHE3/52
Win Source Part Number: 1279229-SMZJ3807BHE3 /52 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.5 W Current - Reverse Leakage @ Vr: 5 µA @ 42.6 V Voltage - Zener (Nom) (Vz): 56 V Impedance (Max) (Zzt): 86 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMZJ38

Win Source Part Number: 1279229-SMZJ3807BHE3/52
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 5 µA @ 42.6 V
Voltage - Zener (Nom) (Vz): 56 V
Impedance (Max) (Zzt): 86 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMZJ38

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SMZJ3807BHE3/52
Zener Diodes SMZJ3807BHE3/52
Zener Diodes 1.5 Watt 56 Volt 5%

Zener Diodes 1.5 Watt 56 Volt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMZJ3807BHE3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMZJ3807BHE3/52
Discrete Semiconductor Products - Diodes - Zener SMZJ3807BHE3/52
DIODE ZENER 56V 1.5W DO214AA

DIODE ZENER 56V 1.5W DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SMZJ3807BHE3/52 SMZJ3807BHE3/52-ND 1279229-SMZJ3807BHE3/52 SMZJ3807BHE3/52 SMZJ3807BHE3/52
Product Name 56V 1.5W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-214AA, SMB DO-214AA-2 DO-214AA (SMBJ); SMB
RoHS Compliant RoHS
ZZT 86 ohms 86 ohms 86 ohms
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data