Littelfuse, Inc. 5pF 8kV Bidirectional Discrete TVS SP1007-01ETG

Description
The SP1007 includes back-to-back Zener diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level specified in the IEC61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines when AC signals are present. ESD, IEC61000-4-2, ±8kV contact, ±16kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC 61000-4-5, 2nd Edition 2A (8/20μs) Low capacitance of 5pF(@ VR=5V) Low leakage current of 0.1μA at 5V Space efficient 0201 and 0402 footprint AEC-Q101 qualified for SOD882 package Moisture Sensitivity Level (MSL -1) for SOD882 package Halogen-free, lead-free and RoHS compliant
Request a Quote Datasheet
Description
The SP1007 includes back-to-back Zener diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level specified in the IEC61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines when AC signals are present. ESD, IEC61000-4-2, ±8kV contact, ±16kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC 61000-4-5, 2nd Edition 2A (8/20μs) Low capacitance of 5pF(@ VR=5V) Low leakage current of 0.1μA at 5V Space efficient 0201 and 0402 footprint AEC-Q101 qualified for SOD882 package Moisture Sensitivity Level (MSL -1) for SOD882 package Halogen-free, lead-free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5pF 8kV Bidirectional Discrete TVS - SP1007-01ETG - Littelfuse, Inc.
Rosemont, IL, United States
5pF 8kV Bidirectional Discrete TVS
SP1007-01ETG
5pF 8kV Bidirectional Discrete TVS SP1007-01ETG
The SP1007 includes back-to-back Zener diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level specified in the IEC61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines when AC signals are present. ESD, IEC61000-4-2, ±8kV contact, ±16kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC 61000-4-5, 2nd Edition 2A (8/20μs) Low capacitance of 5pF(@ VR=5V) Low leakage current of 0.1μA at 5V Space efficient 0201 and 0402 footprint AEC-Q101 qualified for SOD882 package Moisture Sensitivity Level (MSL -1) for SOD882 package Halogen-free, lead-free and RoHS compliant

The SP1007 includes back-to-back Zener diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level specified in the IEC61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines when AC signals are present. ESD, IEC61000-4-2, ±8kV contact, ±16kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC 61000-4-5, 2nd Edition 2A (8/20μs) Low capacitance of 5pF(@ VR=5V) Low leakage current of 0.1μA at 5V Space efficient 0201 and 0402 footprint AEC-Q101 qualified for SOD882 package Moisture Sensitivity Level (MSL -1) for SOD882 package Halogen-free, lead-free and RoHS compliant

Supplier's Site Datasheet
TVS Diodes - F6187CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6187CT-ND
TVS Diodes F6187CT-ND
9.2V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

9.2V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - F6187DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6187DKR-ND
TVS Diodes F6187DKR-ND
9.2V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

9.2V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - F6187TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6187TR-ND
TVS Diodes F6187TR-ND
9.2V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

9.2V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
6V 5A 3.5pF TVS Protection Diode - 144-SP1007-01ETG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V 5A 3.5pF TVS Protection Diode
144-SP1007-01ETG
6V 5A 3.5pF TVS Protection Diode 144-SP1007-01ETG
TVS Diode, 6V, Bidirectional, 1-Ch, 5A, 3.5pF, SMT Product overview: SP1007-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 5A, 3.5pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 5A, 3.5pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1007-01ETG can be used for catalog matching and distributor lookup.

TVS Diode, 6V, Bidirectional, 1-Ch, 5A, 3.5pF, SMT Product overview: SP1007-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 5A, 3.5pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 5A, 3.5pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1007-01ETG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SP1007-01ETG - 720506-SP1007-01ETG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP1007-01ETG
720506-SP1007-01ETG
TVS - TVS - Diodes - SP1007-01ETG 720506-SP1007-01ETG
Manufacturer: Littelfuse Inc. Win Source Part Number: 720506-SP1007-01ETG Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 5A (8/20μs) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SOD-882 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOD-882 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 6V (Maximum) Voltage - Breakdown (Minimum): 7.8V Voltage - Clamping (Maximum) at Ipp: 9.2V

Manufacturer: Littelfuse Inc.
Win Source Part Number: 720506-SP1007-01ETG
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 5A (8/20μs)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SOD-882
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOD-882
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 6V (Maximum)
Voltage - Breakdown (Minimum): 7.8V
Voltage - Clamping (Maximum) at Ipp: 9.2V

Buy Now
Esd Protection Array, 6V, Sod-882, Full Reel; Clamping Voltage Vc Max Littelfuse - 64W7445 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Array, 6V, Sod-882, Full Reel; Clamping Voltage Vc Max Littelfuse
64W7445
Esd Protection Array, 6V, Sod-882, Full Reel; Clamping Voltage Vc Max Littelfuse 64W7445
ESD PROTECTION ARRAY, 6V, SOD-882, FULL REEL; Clamping Voltage Vc Max:13.1V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:6V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION ARRAY, 6V, SOD-882, FULL REEL; Clamping Voltage Vc Max:13.1V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:6V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Diode, Esd Protection, 6V, Sod-882; Clamping Voltage Vc Max Littelfuse - 33AC1018 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 6V, Sod-882; Clamping Voltage Vc Max Littelfuse
33AC1018
Diode, Esd Protection, 6V, Sod-882; Clamping Voltage Vc Max Littelfuse 33AC1018
DIODE, ESD PROTECTION, 6V, SOD-882; Clamping Voltage Vc Max:13.1V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SP1007 Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

DIODE, ESD PROTECTION, 6V, SOD-882; Clamping Voltage Vc Max:13.1V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SP1007 Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP1007-01ETG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP1007-01ETG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP1007-01ETG
TVS DIODE 6VWM 9.2VC SOD882

TVS DIODE 6VWM 9.2VC SOD882

Supplier's Site
TVS Diodes SP1007-01ETG
TVS DIODE 6VWM 9.2VC SOD882

TVS DIODE 6VWM 9.2VC SOD882

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP1007-01ETG F6187CT-ND 144-SP1007-01ETG 720506-SP1007-01ETG 64W7445 33AC1018 SP1007-01ETG SP1007-01ETG
Product Name 5pF 8kV Bidirectional Discrete TVS TVS Diodes 6V 5A 3.5pF TVS Protection Diode TVS - TVS - Diodes - SP1007-01ETG Esd Protection Array, 6V, Sod-882, Full Reel; Clamping Voltage Vc Max Littelfuse Diode, Esd Protection, 6V, Sod-882; Clamping Voltage Vc Max Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Diode Type General Purpose; Zener; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS
VR 6 volts
VBR 7.5 to ? volts 7.8 volts 7.8 volts 7.8 volts 7.8 volts
CT 5 pF
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - HRU0103A-JTRF-E - 873870-HRU0103A-JTRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG865C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details
Low capacitance double bidirectional ESD protection diode in SOT23 - PESD12VL2BT,215 - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
VR 12 volts
View Details
8 suppliers
Switching Diodes - 1219462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package Sot-323 (sc-70)
View Details