The SP0402B-ELC-01ETG is a bidirectional TVS diode array in a 0402 DFN package, designed for ESD protection of high-speed serial interfaces such as USB 3.1, HDMI 2.0, and DisplayPort. It offers a typical input capacitance of 0.15 pF at 3 GHz, withstands ±22 kV contact and air discharge per IEC 61000-4-2, and clamps at 14 V at a peak pulse current of 2.5 A (8/20 μs). The device operates from -30 °C to 85 °C, has a reverse working voltage of 7.0 V, and features a leakage current of 25 nA at 5.0 V. It is halogen-free, lead-free, RoHS compliant, and ELV compliant.
The Enhanced ESD Discrete TVS Series provides ultra low capacitance unidirectional and bidirectional ESD protection for the world’s most challenging high speed serial interfaces.Ultra low capacitance permits excellent signal integrity on the most challenging consumer electronics interfaces, such as USB 3.1, HDMI 2.0, DisplayPort, and V-by-One®. Providing in excess of 22kV contact ESD protection (IEC61000-4-2) while maintaining extremely low leakage and dynamic resistance, offered in the industry’s most popular footprints (0402 and 0201), the series sets higher standards for signal integrity and usability. 0.15pF TYP bidirectional, 0.30pF TYP unidirectional ESD, IEC61000-4-2, ±22 kV by contact, ±22 kV through air Low clamping voltage of 14V @ IPP=2.5 A (Bidirectional) (tP=8/20μs) Low profile 0201 and 0402 DFN packages Facilitates excellent signal integrity ELV Compliant Lead-free, halogen-free, and RoHS compliant
14V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0402/2DFN (1x0.60)
TVS DIODE 7VWM 14VC 0402/2DFN
TVS DIODE 7VWM 14VC 0402/2DFN
7V Bidirectional TVS Diode, 1-Element Silicon, 2-Pin 0402 Product overview: SP0402B-ELC-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP0402B-ELC-01ET
Win Source Part Number: 1095417-SP0402B-ELC-
Category: Circuit Protection>TVS - Diodes
Series: SPA®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7V
Voltage - Breakdown (Min): 9.6V (Typ)
Voltage - Clamping (Max) @ Ipp: 14V (Typ)
Power Line Protection: No
Capacitance @ Frequency: 0.15pF @ 1MHz
Current - Peak Pulse (10/1000µs): 2.5A (8/20µs)
Package / Case: 0402 (1006 Metric)
Supplier Device Package: 0402/2DFN (1x0.60)
Temperature Range - Operating: -30°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F9743TR
TVS DIODE 7VWM 14VC 0402/2DFN
TVS DIODE 7VWM 14VC 0402/2DFN
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP0402B-ELC-01ETG | 18-SP0402B-ELC-01ETGTR-ND | 144-SP0402B-ELC-01ETG | 1095417-SP0402B-ELC-01ETG | SP0402B-ELC-01ETG | SP0402B-ELC-01ETG |
| Product Name | 0.15pF TYP bidirectional, 0.30pF TYP unidirectional, 0201 and 0402 DFN | TVS Diodes | 7V TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| VR | 5 volts | |||||
| CT | 0.1500 pF | 0.1500 pF | ||||
| Configuration | Single | Single |