The SP1333 back-to-back diodes are fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The SP1333 TVS can safely absorb repetitive ESD strikes above the maximum contact discharge level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines. Additionally, the SP1333 offers up to 5A 8/20 surge rating with low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 5 A (8/20 as defined in IEC 61000-4-5 2nd edition) Low capacitance of 8pF (TYP @ VR=0V) Low leakage current of 1nA (TYP) at 3.3V Space efficient 0201 Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1) AEC-Q101 qualified
9V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603
9V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603
9V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603
ESD PROTECT DEVICE, AEC-Q101, 3.3V, 0201; Clamping Voltage Vc Max:9V; Diode Case Style:0201; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:SPA SP1333 Series RoHS Compliant: Yes
TVS DIODE 3.3VWM 9VC 0201/2DFN
TVS DIODE 3.3VWM 9VC 0201/2DFN
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP1333-01UTG | F11894CT-ND | 27AK1564 | SP1333-01UTG | SP1333-01UTG |
| Product Name | 8pF 30kV Bidirectional Discrete TVS | TVS Diodes | Esd Protect Device, Aec-Q101, 3.3V, 0201; Clamping Voltage Vc Max Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | ||||
| RoHS Compliant | RoHS | RoHS | |||
| VR | 3.3 volts | ||||
| CT | 8 pF | ||||
| Configuration | Single |