The SP0201B-ELC-01UTG is a bidirectional TVS diode array in a 0201 DFN package designed for ESD protection of high-speed serial interfaces such as USB 3.1, HDMI 2.0, and DisplayPort. It provides ±22 kV contact and air ESD protection per IEC 61000-4-2, with a typical input capacitance of 0.15 pF at 3 GHz and a clamping voltage of 14 V at 2.5 A (8/20 μs). It operates from -30 °C to 85 °C, features a reverse working voltage of 7.0 V, and complies with RoHS and ELV requirements. The device is halogen-free and lead-free, with a low-profile package suitable for compact consumer electronics.
The Enhanced ESD Discrete TVS Series provides ultra low capacitance unidirectional and bidirectional ESD protection for the world’s most challenging high speed serial interfaces.Ultra low capacitance permits excellent signal integrity on the most challenging consumer electronics interfaces, such as USB 3.1, HDMI 2.0, DisplayPort, and V-by-One®. Providing in excess of 22kV contact ESD protection (IEC61000-4-2) while maintaining extremely low leakage and dynamic resistance, offered in the industry’s most popular footprints (0402 and 0201), the series sets higher standards for signal integrity and usability. 0.15pF TYP bidirectional, 0.30pF TYP unidirectional ESD, IEC61000-4-2, ±22 kV by contact, ±22 kV through air Low clamping voltage of 14V @ IPP=2.5 A (Bidirectional) (tP=8/20μs) Low profile 0201 and 0402 DFN packages Facilitates excellent signal integrity ELV Compliant Lead-free, halogen-free, and RoHS compliant
Manufacturer: Littelfuse Inc.
Win Source Part Number: 802271-SP0201B-ELC-0
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7V (Maximum)
Voltage - Breakdown (Min): 8.8V (Typ)
Current - Peak Pulse (10/1000μs): 2.5A (8/20μs)
Power Line Protection: No
Supplier Device Package: 0201
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Package: 0201 (0603 Metric)
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 13V (Typ)
Capacitance at Frequency: 0.3pF at 3GHz
Trans Voltage Suppressor Diode, 7V V(RWM), Bidirectional, 1 Element, Silicon, 0201DFN, 2 PIN Product overview: SP0201B-ELC-01UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP0201B-ELC-01UT
13V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201
13V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201
13V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201
TVS DIODE 7VWM 13VC 0201
TVS DIODE 7VWM 13VC 0201
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP0201B-ELC-01UTG | 802271-SP0201B-ELC-01UTG | 144-SP0201B-ELC-01UTG | F8161CT-ND | SP0201B-ELC-01UTG | SP0201B-ELC-01UTG |
| Product Name | 0.15pF TYP bidirectional, 0.30pF TYP unidirectional, 0201 and 0402 DFN | TVS - TVS - Diodes - SP0201B-ELC-01UTG | 7V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| VR | 5 volts | |||||
| CT | 0.1500 pF | 0.3000 pF | ||||
| VC | 13 volts | 13 volts | 13 volts | 13 volts |