Vishay Intertechnology, Inc. 51V 1.5W Zener Diode SMZJ3806BHE3_A/H

Description
DIODE ZENER 51V 1.5W DO214AA Product overview: SMZJ3806BHE3_A/H from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3806BHE3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 51V 1.5W DO214AA Product overview: SMZJ3806BHE3_A/H from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3806BHE3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
51V 1.5W Zener Diode - 287-SMZJ3806BHE3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
51V 1.5W Zener Diode
287-SMZJ3806BHE3_A/H
51V 1.5W Zener Diode 287-SMZJ3806BHE3_A/H
DIODE ZENER 51V 1.5W DO214AA Product overview: SMZJ3806BHE3_A/H from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3806BHE3_A/H can be used for catalog matching and distributor lookup.

DIODE ZENER 51V 1.5W DO214AA Product overview: SMZJ3806BHE3_A/H from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3806BHE3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SMZJ3806BHE3_A/H-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMZJ3806BHE3_A/H-ND
Single Zener Diodes SMZJ3806BHE3_A/H-ND
Zener Diode 51V 1.5W ±5% Surface Mount DO-214AA (SMBJ)

Zener Diode 51V 1.5W ±5% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279334-SMZJ3806BHE3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279334-SMZJ3806BHE3_A/H
Discrete Semiconductor Products - Diodes - Zener - Single 1279334-SMZJ3806BHE3_A/H
Win Source Part Number: 1279334-SMZJ3806BHE3 _A/H Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.5 W Current - Reverse Leakage @ Vr: 5 µA @ 38.8 V Voltage - Zener (Nom) (Vz): 51 V Impedance (Max) (Zzt): 70 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMZJ3806

Win Source Part Number: 1279334-SMZJ3806BHE3_A/H
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 5 µA @ 38.8 V
Voltage - Zener (Nom) (Vz): 51 V
Impedance (Max) (Zzt): 70 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMZJ3806

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Zener Diodes Diodes Zener Diodes
Product Number 287-SMZJ3806BHE3_A/H SMZJ3806BHE3_A/H-ND 1279334-SMZJ3806BHE3_A/H
Product Name 51V 1.5W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single
Package Tape & Reel (TR) DO-214AA, SMB
RoHS Compliant RoHS
ZZT 70 ohms 70 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4482 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Dual Zener diodes - BZB84-B4V7,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers
Zener Diodes - 1709028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details