Littelfuse, Inc. 8pF, 15kV, Unidirectional TVS Array for ESD Protection - Qualified to AEC-Q101 SP1001-02XTG

Description
Avalanche breakdown diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. Their very low loading capacitance also makes them ideal for protecting high-speed signal pins. Low capacitance of 8pF (TYP) per I/O ESD protection of ±15 kV contact discharge, ±30kV air discharge, (Level 4, IEC61000-4-2) EFT protection, IEC61000-4-4, 40A (5/50ns) Low maximum leakage current of 0.5 μA at 5 V Small package saves board space Lightning Protection, IEC61000-4-5, 2A (8/20µs) AEC-Q101 Qualified
Request a Quote Datasheet
Description
Avalanche breakdown diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. Their very low loading capacitance also makes them ideal for protecting high-speed signal pins. Low capacitance of 8pF (TYP) per I/O ESD protection of ±15 kV contact discharge, ±30kV air discharge, (Level 4, IEC61000-4-2) EFT protection, IEC61000-4-4, 40A (5/50ns) Low maximum leakage current of 0.5 μA at 5 V Small package saves board space Lightning Protection, IEC61000-4-5, 2A (8/20µs) AEC-Q101 Qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8pF, 15kV, Unidirectional TVS Array for ESD Protection - Qualified to AEC-Q101 - SP1001-02XTG - Littelfuse, Inc.
Rosemont, IL, United States
8pF, 15kV, Unidirectional TVS Array for ESD Protection - Qualified to AEC-Q101
SP1001-02XTG
8pF, 15kV, Unidirectional TVS Array for ESD Protection - Qualified to AEC-Q101 SP1001-02XTG
Avalanche breakdown diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. Their very low loading capacitance also makes them ideal for protecting high-speed signal pins. Low capacitance of 8pF (TYP) per I/O ESD protection of ±15 kV contact discharge, ±30kV air discharge, (Level 4, IEC61000-4-2) EFT protection, IEC61000-4-4, 40A (5/50ns) Low maximum leakage current of 0.5 μA at 5 V Small package saves board space Lightning Protection, IEC61000-4-5, 2A (8/20µs) AEC-Q101 Qualified

Avalanche breakdown diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. Their very low loading capacitance also makes them ideal for protecting high-speed signal pins. Low capacitance of 8pF (TYP) per I/O ESD protection of ±15 kV contact discharge, ±30kV air discharge, (Level 4, IEC61000-4-2) EFT protection, IEC61000-4-4, 40A (5/50ns) Low maximum leakage current of 0.5 μA at 5 V Small package saves board space Lightning Protection, IEC61000-4-5, 2A (8/20µs) AEC-Q101 Qualified

Supplier's Site Datasheet
TVS Diodes - F2894TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F2894TR-ND
TVS Diodes F2894TR-ND
13V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553

13V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553

Buy Now Datasheet
TVS Diodes - F2894DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F2894DKR-ND
TVS Diodes F2894DKR-ND
13V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553

13V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553

Buy Now Datasheet
TVS Diodes - F2894CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F2894CT-ND
TVS Diodes F2894CT-ND
13V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553

13V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553

Buy Now Datasheet
5.5V TVS Protection Diode - 144-SP1001-02XTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V TVS Protection Diode
144-SP1001-02XTG
5.5V TVS Protection Diode 144-SP1001-02XTG
Trans Voltage Suppressor Diode, 5.5V V(RWM), Bidirectional, 2 Element, Silicon, GREEN, PLASTIC PACKAGE-5 Product overview: SP1001-02XTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1001-02XTG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 5.5V V(RWM), Bidirectional, 2 Element, Silicon, GREEN, PLASTIC PACKAGE-5 Product overview: SP1001-02XTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1001-02XTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SP1001-02XTG - 1101142-SP1001-02XTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP1001-02XTG
1101142-SP1001-02XTG
TVS - TVS - Diodes - SP1001-02XTG 1101142-SP1001-02XTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1101142-SP1001-02XTG Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 2 Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-553 STAND-OFF Voltage (Vwm): 5.5V (Max) Minimum Breakdown Voltage: 7V Max Clamping Voltage: 13V Peak Pulse Current(Ippm): 2A (8/20μs) Alternative Parts (Cross-Reference): PESD6V0L2UU; uClamp0502T.TCT; PESD6V0L2UU,135; Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1101142-SP1001-02XTG
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-553
STAND-OFF Voltage (Vwm): 5.5V (Max)
Minimum Breakdown Voltage: 7V
Max Clamping Voltage: 13V
Peak Pulse Current(Ippm): 2A (8/20μs)
Alternative Parts (Cross-Reference): PESD6V0L2UU; uClamp0502T.TCT; PESD6V0L2UU,135;
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP1001-02XTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP1001-02XTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP1001-02XTG
TVS DIODE 5.5VWM 13VC SOT553

TVS DIODE 5.5VWM 13VC SOT553

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP1001-02XTG F2894TR-ND 144-SP1001-02XTG 1101142-SP1001-02XTG SP1001-02XTG
Product Name 8pF, 15kV, Unidirectional TVS Array for ESD Protection - Qualified to AEC-Q101 TVS Diodes 5.5V TVS Protection Diode TVS - TVS - Diodes - SP1001-02XTG Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type General Purpose; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS
VR 5.5 volts
VBR 6 to ? volts 7 volts 7 volts 7 volts
CT 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG868C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
Low-leakage double diode - BAW156VL - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Schottky Diodes & Rectifiers - 1220867 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14420-3025MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details