Littelfuse, Inc. 100W Discrete Bidirectional TVS Diode SP15-01WTG-C-HV

Description
The SPxx-01WTG-C-HV is designed to improve ESD protection in portable applications, LED backlighting modules, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. The SPxx-01WTG-C-HV can safely absorb repetitive ESD strikes above the maximum level of the IEC61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely dissipate up to 8A (SP12-01WTG-C-HV) of induced surge current (IEC61000-4-5, tP=8/20μs) with very low clamping voltages. ESD, IEC61000-4-2, ±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC61000-4-5 2nd edition, 8A (tP=8/20μs, SP12-01WTG-C-HV) Low clamping voltage Low leakage current Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
The SPxx-01WTG-C-HV is designed to improve ESD protection in portable applications, LED backlighting modules, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. The SPxx-01WTG-C-HV can safely absorb repetitive ESD strikes above the maximum level of the IEC61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely dissipate up to 8A (SP12-01WTG-C-HV) of induced surge current (IEC61000-4-5, tP=8/20μs) with very low clamping voltages. ESD, IEC61000-4-2, ±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC61000-4-5 2nd edition, 8A (tP=8/20μs, SP12-01WTG-C-HV) Low clamping voltage Low leakage current Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100W Discrete Bidirectional TVS Diode - SP15-01WTG-C-HV - Littelfuse, Inc.
Rosemont, IL, United States
100W Discrete Bidirectional TVS Diode
SP15-01WTG-C-HV
100W Discrete Bidirectional TVS Diode SP15-01WTG-C-HV
The SPxx-01WTG-C-HV is designed to improve ESD protection in portable applications, LED backlighting modules, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. The SPxx-01WTG-C-HV can safely absorb repetitive ESD strikes above the maximum level of the IEC61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely dissipate up to 8A (SP12-01WTG-C-HV) of induced surge current (IEC61000-4-5, tP=8/20μs) with very low clamping voltages. ESD, IEC61000-4-2, ±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC61000-4-5 2nd edition, 8A (tP=8/20μs, SP12-01WTG-C-HV) Low clamping voltage Low leakage current Lead-free, halogen-free, and RoHS compliant

The SPxx-01WTG-C-HV is designed to improve ESD protection in portable applications, LED backlighting modules, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. The SPxx-01WTG-C-HV can safely absorb repetitive ESD strikes above the maximum level of the IEC61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely dissipate up to 8A (SP12-01WTG-C-HV) of induced surge current (IEC61000-4-5, tP=8/20μs) with very low clamping voltages. ESD, IEC61000-4-2, ±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC61000-4-5 2nd edition, 8A (tP=8/20μs, SP12-01WTG-C-HV) Low clamping voltage Low leakage current Lead-free, halogen-free, and RoHS compliant

Supplier's Site Datasheet
TVS Protection Diode - 144-SP15-01WTG-C-HV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SP15-01WTG-C-HV
TVS Protection Diode 144-SP15-01WTG-C-HV
Trans Voltage Suppressor Diode, Product overview: SP15-01WTG-C-HV from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP15-01WTG-C-HV can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SP15-01WTG-C-HV from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP15-01WTG-C-HV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1299981-SP15-01WTG-C-HV - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299981-SP15-01WTG-C-HV
Circuit Protection - TVS - Diodes 1299981-SP15-01WTG-C-HV
Win Source Part Number: 1299981-SP15-01WTG-C -HV Category: Circuit Protection>TVS - Diodes Series: SPXX, SPA® Type: Zener Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15V (Max) Voltage - Breakdown (Min): 16.7V Voltage - Clamping (Max) @ Ipp: 27V Power - Peak Pulse: 100W Power Line Protection: No Capacitance @ Frequency: 21pF @ 1MHz Current - Peak Pulse (10/1000µs): 5A (8/20µs) Package / Case: 2-XFDFN, FCDFN Supplier Device Package: 2-FlipChip Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Other Names: F6962CT,F6962DKR,F69 62TR,-SP15-01WTG-C-H V

Win Source Part Number: 1299981-SP15-01WTG-C-HV
Category: Circuit Protection>TVS - Diodes
Series: SPXX, SPA®
Type: Zener
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V (Max)
Voltage - Breakdown (Min): 16.7V
Voltage - Clamping (Max) @ Ipp: 27V
Power - Peak Pulse: 100W
Power Line Protection: No
Capacitance @ Frequency: 21pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Package / Case: 2-XFDFN, FCDFN
Supplier Device Package: 2-FlipChip
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Other Names: F6962CT,F6962DKR,F6962TR,-SP15-01WTG-C-HV

Buy Now Datasheet
TVS Diodes - F6962TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6962TR-ND
TVS Diodes F6962TR-ND
27V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-FlipChip

27V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-FlipChip

Buy Now Datasheet
TVS Diodes - F6962DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6962DKR-ND
TVS Diodes F6962DKR-ND
27V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-FlipChip

27V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-FlipChip

Buy Now Datasheet
TVS Diodes - F6962CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6962CT-ND
TVS Diodes F6962CT-ND
27V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-FlipChip

27V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-FlipChip

Buy Now Datasheet
Diode, Esd Protection, 15V, Flipchip; Clamping Voltage Vc Max Littelfuse - 31AC6990 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 15V, Flipchip; Clamping Voltage Vc Max Littelfuse
31AC6990
Diode, Esd Protection, 15V, Flipchip; Clamping Voltage Vc Max Littelfuse 31AC6990
DIODE, ESD PROTECTION, 15V, FLIPCHIP; Clamping Voltage Vc Max:27V; Diode Case Style:FlipChip; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SPxx-01WTG-C-H V Series; Automotive Qualification Standard:-; RoHS Compliant: Yes

DIODE, ESD PROTECTION, 15V, FLIPCHIP; Clamping Voltage Vc Max:27V; Diode Case Style:FlipChip; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SPxx-01WTG-C-HV Series; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP15-01WTG-C-HV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP15-01WTG-C-HV
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP15-01WTG-C-HV
TVS DIODE 15VWM 27VC 2FLIPCHIP

TVS DIODE 15VWM 27VC 2FLIPCHIP

Supplier's Site
TVS DIODE 15VWM 27VC 2FLIPCHIP

TVS DIODE 15VWM 27VC 2FLIPCHIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SP15-01WTG-C-HV
TVS Diodes / ESD Suppressors SP15-01WTG-C-HV
TVS Diodes / ESD Suppressors 15V 100W

TVS Diodes / ESD Suppressors 15V 100W

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP15-01WTG-C-HV 144-SP15-01WTG-C-HV 1299981-SP15-01WTG-C-HV F6962TR-ND 31AC6990 SP15-01WTG-C-HV SP15-01WTG-C-HV SP15-01WTG-C-HV
Product Name 100W Discrete Bidirectional TVS Diode TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Diode, Esd Protection, 15V, Flipchip; Clamping Voltage Vc Max Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS Diodes / ESD Suppressors
Diode Type General Purpose; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 15 volts
VBR 16.7 to ? volts 16.7 volts 16.7 volts 16.7 volts 16.7 volts
CT 21 pF 21 pF
Unlock Full Specs
to access all available technical data