The SPxx-01WTG-C-HV is designed to improve ESD protection in portable applications, LED backlighting modules, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. The SPxx-01WTG-C-HV can safely absorb repetitive ESD strikes above the maximum level of the IEC61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely dissipate up to 8A (SP12-01WTG-C-HV) of induced surge current (IEC61000-4-5, tP=8/20μs) with very low clamping voltages. ESD, IEC61000-4-2, ±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC61000-4-5 2nd edition, 8A (tP=8/20μs, SP12-01WTG-C-HV) Low clamping voltage Low leakage current Lead-free, halogen-free, and RoHS compliant
Trans Voltage Suppressor Diode, Product overview: SP24-01WTG-C-HV from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP24-01WTG-C-HV can be used for catalog matching and distributor lookup.
40V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 2-FlipChip
40V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 2-FlipChip
40V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 2-FlipChip
Win Source Part Number: 972850-SP24-01WTG-C-
Category: Circuit Protection>TVS - Diodes
Series: SPXX, SPA®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V (Max)
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 40V
Power - Peak Pulse: 100W
Power Line Protection: No
Capacitance @ Frequency: 13pF @ 1MHz
Current - Peak Pulse (10/1000µs): 3A (8/20µs)
Package / Case: 2-XFDFN, FCDFN
Supplier Device Package: 2-FlipChip
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F6963CT,F6963TR,-SP2
TVS DIODE 24VWM 40VC 2FLIPCHIP
TVS Diodes / ESD Suppressors 24V 100W
TVS DIODE 24VWM 40VC 2FLIPCHIP
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP24-01WTG-C-HV | 144-SP24-01WTG-C-HV | F6963TR-ND | 972850-SP24-01WTG-C-HV | SP24-01WTG-C-HV | SP24-01WTG-C-HV | SP24-01WTG-C-HV |
| Product Name | 100W Discrete Bidirectional TVS Diode | TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | ||||||
| RoHS Compliant | RoHS | RoHS | |||||
| VR | 24 volts | ||||||
| VBR | 26.7 to ? volts | 26.7 volts | 26.7 volts | 26.7 volts | 26.7 volts | ||
| CT | 13 pF | 13 pF |