Littelfuse, Inc. 0.5pF 20kV Unidirectional Discrete TVS - Qualified to AEC-Q101 SP3030-01ETG

Description
The SP3030-01ETG includes low capacitance rail to rail diodes with an additional Zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in the IEC61000-4-2 international standard (±20kV contact discharge) without performance degradation. The low loading capacitance makes it idealfor protecting high speed data lines such as HDMI, DVI,USB2.0, USB3.0 and eSATA. ESD protection of ±20kV contact discharge, ±30kV air discharge, (IEC61000-4-2) EFT protection, IEC61000-4-4, 40 A (tp = 5/50 ns) Enhanced ESD capability: IEC61000-4-2, ±30kV contact, ±30kV air Lightning Protection, IEC61000-4-5, 3A (tp=8/20μs) Low capacitance of 0.5 pF @ VR=0V Low leakage current of 0.1μA at 5V Small SOD882 packaging helps save board space AEC-Q101 qualified (SOD882 package
Request a Quote Datasheet
Description
The SP3030-01ETG includes low capacitance rail to rail diodes with an additional Zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in the IEC61000-4-2 international standard (±20kV contact discharge) without performance degradation. The low loading capacitance makes it idealfor protecting high speed data lines such as HDMI, DVI,USB2.0, USB3.0 and eSATA. ESD protection of ±20kV contact discharge, ±30kV air discharge, (IEC61000-4-2) EFT protection, IEC61000-4-4, 40 A (tp = 5/50 ns) Enhanced ESD capability: IEC61000-4-2, ±30kV contact, ±30kV air Lightning Protection, IEC61000-4-5, 3A (tp=8/20μs) Low capacitance of 0.5 pF @ VR=0V Low leakage current of 0.1μA at 5V Small SOD882 packaging helps save board space AEC-Q101 qualified (SOD882 package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5pF 20kV Unidirectional Discrete TVS - Qualified to AEC-Q101 - SP3030-01ETG - Littelfuse, Inc.
Rosemont, IL, United States
0.5pF 20kV Unidirectional Discrete TVS - Qualified to AEC-Q101
SP3030-01ETG
0.5pF 20kV Unidirectional Discrete TVS - Qualified to AEC-Q101 SP3030-01ETG
The SP3030-01ETG includes low capacitance rail to rail diodes with an additional Zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in the IEC61000-4-2 international standard (±20kV contact discharge) without performance degradation. The low loading capacitance makes it idealfor protecting high speed data lines such as HDMI, DVI,USB2.0, USB3.0 and eSATA. ESD protection of ±20kV contact discharge, ±30kV air discharge, (IEC61000-4-2) EFT protection, IEC61000-4-4, 40 A (tp = 5/50 ns) Enhanced ESD capability: IEC61000-4-2, ±30kV contact, ±30kV air Lightning Protection, IEC61000-4-5, 3A (tp=8/20μs) Low capacitance of 0.5 pF @ VR=0V Low leakage current of 0.1μA at 5V Small SOD882 packaging helps save board space AEC-Q101 qualified (SOD882 package

The SP3030-01ETG includes low capacitance rail to rail diodes with an additional Zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in the IEC61000-4-2 international standard (±20kV contact discharge) without performance degradation. The low loading capacitance makes it idealfor protecting high speed data lines such as HDMI, DVI,USB2.0, USB3.0 and eSATA. ESD protection of ±20kV contact discharge, ±30kV air discharge, (IEC61000-4-2) EFT protection, IEC61000-4-4, 40 A (tp = 5/50 ns) Enhanced ESD capability: IEC61000-4-2, ±30kV contact, ±30kV air Lightning Protection, IEC61000-4-5, 3A (tp=8/20μs) Low capacitance of 0.5 pF @ VR=0V Low leakage current of 0.1μA at 5V Small SOD882 packaging helps save board space AEC-Q101 qualified (SOD882 package

Supplier's Site Datasheet
TVS Diodes - F6192TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6192TR-ND
TVS Diodes F6192TR-ND
10V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

10V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - F6192DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6192DKR-ND
TVS Diodes F6192DKR-ND
10V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

10V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - F6192CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6192CT-ND
TVS Diodes F6192CT-ND
10V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

10V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
5V 10V 2A TVS Protection Diode - 144-SP3030-01ETG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 10V 2A TVS Protection Diode
144-SP3030-01ETG
5V 10V 2A TVS Protection Diode 144-SP3030-01ETG
TVS Diode, 5V, 10V Clamp, 2A Peak, 0.5pF, Unidirectional, SMT Product overview: SP3030-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 10V, 2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 10V, 2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3030-01ETG can be used for catalog matching and distributor lookup.

TVS Diode, 5V, 10V Clamp, 2A Peak, 0.5pF, Unidirectional, SMT Product overview: SP3030-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 10V, 2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 10V, 2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3030-01ETG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SP3030-01ETG - 1101200-SP3030-01ETG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP3030-01ETG
1101200-SP3030-01ETG
TVS - TVS - Diodes - SP3030-01ETG 1101200-SP3030-01ETG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1101200-SP3030-01ETG Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 0.5pF @ 1MHz Family Name: SP3030 Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOD-882 STAND-OFF Voltage (Vwm): 5V (Max) Max Clamping Voltage: 10V (Typ) Peak Pulse Current(Ippm): 2A (8/20μs) Introduction Date: March 25, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1101200-SP3030-01ETG
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 0.5pF @ 1MHz
Family Name: SP3030
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOD-882
STAND-OFF Voltage (Vwm): 5V (Max)
Max Clamping Voltage: 10V (Typ)
Peak Pulse Current(Ippm): 2A (8/20μs)
Introduction Date: March 25, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes SP3030-01ETG
TVS DIODE 5VWM 10VC SOD882

TVS DIODE 5VWM 10VC SOD882

Supplier's Site Datasheet
Esd Diode, Aec-Q101, 5V, 0.5Pf, Sod882-2; Clamping Voltage Vc Max Littelfuse - 89Y6454 - Newark, An Avnet Company
Chicago, IL, United States
Esd Diode, Aec-Q101, 5V, 0.5Pf, Sod882-2; Clamping Voltage Vc Max Littelfuse
89Y6454
Esd Diode, Aec-Q101, 5V, 0.5Pf, Sod882-2; Clamping Voltage Vc Max Littelfuse 89Y6454
ESD DIODE, AEC-Q101, 5V, 0.5PF, SOD882-2; Clamping Voltage Vc Max:10V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SPA SP3030 Series RoHS Compliant: Yes

ESD DIODE, AEC-Q101, 5V, 0.5PF, SOD882-2; Clamping Voltage Vc Max:10V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SPA SP3030 Series RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP3030-01ETG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP3030-01ETG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP3030-01ETG
TVS DIODE 5VWM 10VC SOD882

TVS DIODE 5VWM 10VC SOD882

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SP3030-01ETG F6192TR-ND 144-SP3030-01ETG 1101200-SP3030-01ETG SP3030-01ETG 89Y6454 SP3030-01ETG
Product Name 0.5pF 20kV Unidirectional Discrete TVS - Qualified to AEC-Q101 TVS Diodes 5V 10V 2A TVS Protection Diode TVS - TVS - Diodes - SP3030-01ETG TVS Diodes Esd Diode, Aec-Q101, 5V, 0.5Pf, Sod882-2; Clamping Voltage Vc Max Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Zener; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 5 volts
VBR 6 to ? volts
CT 0.5000 pF 0.5000 pF
Unlock Full Specs
to access all available technical data