Littelfuse, Inc. 6.5pF, 15kV Bidirectional TVS Array SP1012-05WTG

Description
The miniature 5 channel bidirectional TVS array provides protection for data lines that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard without performance degradation. The bidirectional configuration provides symmetrical ESD protection for data lines when AC signals are present. RoHS compliant, Halogen-free and lead free ESD, IEC 61000-4-2, ±15 kV contact, ±30kV air EFT, IEC 61000-4-4,40A (5/50ns) Lightning protection, IEC 61000-4-5 2nd Edition, 3.0A (tP=8/20μs) Highest density TVS array available today 5 channels of protection in a 0.94x0.61mm footprint (i.e. a discrete 0402)
Request a Quote Datasheet
Description
The miniature 5 channel bidirectional TVS array provides protection for data lines that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard without performance degradation. The bidirectional configuration provides symmetrical ESD protection for data lines when AC signals are present. RoHS compliant, Halogen-free and lead free ESD, IEC 61000-4-2, ±15 kV contact, ±30kV air EFT, IEC 61000-4-4,40A (5/50ns) Lightning protection, IEC 61000-4-5 2nd Edition, 3.0A (tP=8/20μs) Highest density TVS array available today 5 channels of protection in a 0.94x0.61mm footprint (i.e. a discrete 0402)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.5pF, 15kV Bidirectional TVS Array - SP1012-05WTG - Littelfuse, Inc.
Rosemont, IL, United States
6.5pF, 15kV Bidirectional TVS Array
SP1012-05WTG
6.5pF, 15kV Bidirectional TVS Array SP1012-05WTG
The miniature 5 channel bidirectional TVS array provides protection for data lines that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard without performance degradation. The bidirectional configuration provides symmetrical ESD protection for data lines when AC signals are present. RoHS compliant, Halogen-free and lead free ESD, IEC 61000-4-2, ±15 kV contact, ±30kV air EFT, IEC 61000-4-4,40A (5/50ns) Lightning protection, IEC 61000-4-5 2nd Edition, 3.0A (tP=8/20μs) Highest density TVS array available today 5 channels of protection in a 0.94x0.61mm footprint (i.e. a discrete 0402)

The miniature 5 channel bidirectional TVS array provides protection for data lines that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard without performance degradation. The bidirectional configuration provides symmetrical ESD protection for data lines when AC signals are present. RoHS compliant, Halogen-free and lead free ESD, IEC 61000-4-2, ±15 kV contact, ±30kV air EFT, IEC 61000-4-4,40A (5/50ns) Lightning protection, IEC 61000-4-5 2nd Edition, 3.0A (tP=8/20μs) Highest density TVS array available today 5 channels of protection in a 0.94x0.61mm footprint (i.e. a discrete 0402)

Supplier's Site Datasheet
TVS Diodes - F6581DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6581DKR-ND
TVS Diodes F6581DKR-ND
12.3V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 6-FLIPCHIP (0.94x0.61)

12.3V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 6-FLIPCHIP (0.94x0.61)

Buy Now Datasheet
TVS Diodes - F6581TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6581TR-ND
TVS Diodes F6581TR-ND
12.3V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 6-FLIPCHIP (0.94x0.61)

12.3V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 6-FLIPCHIP (0.94x0.61)

Buy Now Datasheet
TVS Diodes - F6581CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6581CT-ND
TVS Diodes F6581CT-ND
12.3V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 6-FLIPCHIP (0.94x0.61)

12.3V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 6-FLIPCHIP (0.94x0.61)

Buy Now Datasheet
5V TVS Protection Diode - 144-SP1012-05WTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V TVS Protection Diode
144-SP1012-05WTG
5V TVS Protection Diode 144-SP1012-05WTG
Trans Voltage Suppressor Diode, 5V V(RWM), Bidirectional, 5 Element, Silicon, Product overview: SP1012-05WTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1012-05WTG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 5V V(RWM), Bidirectional, 5 Element, Silicon, Product overview: SP1012-05WTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1012-05WTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SP1012-05WTG - 800507-SP1012-05WTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP1012-05WTG
800507-SP1012-05WTG
TVS - TVS - Diodes - SP1012-05WTG 800507-SP1012-05WTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 800507-SP1012-05WTG Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Bidirectional Channels: 5 Voltage - Reverse Standoff (Typ): 5V (Maximum) Voltage - Breakdown (Min): 6V Current - Peak Pulse (10/1000μs): 3A (8/20μs) Power Line Protection: No Supplier Device Package: 6-FLIPCHIP (0.94x0.61) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-XFDFN, FC Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 12.3V

Manufacturer: Littelfuse Inc.
Win Source Part Number: 800507-SP1012-05WTG
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Bidirectional Channels: 5
Voltage - Reverse Standoff (Typ): 5V (Maximum)
Voltage - Breakdown (Min): 6V
Current - Peak Pulse (10/1000μs): 3A (8/20μs)
Power Line Protection: No
Supplier Device Package: 6-FLIPCHIP (0.94x0.61)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-XFDFN, FC
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 12.3V

Buy Now Datasheet
Diode, Tvs, 5V, Flip Chip; Product Range Littelfuse - 31Y4557 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 5V, Flip Chip; Product Range Littelfuse
31Y4557
Diode, Tvs, 5V, Flip Chip; Product Range Littelfuse 31Y4557
DIODE, TVS, 5V, FLIP CHIP; Product Range:SPA SP1012 Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:5V; Clamping Voltage Max:12.3V; Diode Case Style:Flip Chip; No. of Pins:6Pins; Minimum Breakdown Voltage:6V RoHS Compliant: Yes

DIODE, TVS, 5V, FLIP CHIP; Product Range:SPA SP1012 Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:12.3V; Diode Case Style:Flip Chip; No. of Pins:6Pins; Minimum Breakdown Voltage:6V RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, 5V, Flip Chip; Product Range Littelfuse - 41Y2922 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 5V, Flip Chip; Product Range Littelfuse
41Y2922
Diode, Tvs, 5V, Flip Chip; Product Range Littelfuse 41Y2922
DIODE, TVS, 5V, FLIP CHIP; Product Range:SPA SP1012 Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:5V; Clamping Voltage Max:12.3V; Diode Case Style:Flip Chip; No. of Pins:6Pins; Minimum Breakdown Voltage:6V RoHS Compliant: Yes

DIODE, TVS, 5V, FLIP CHIP; Product Range:SPA SP1012 Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:12.3V; Diode Case Style:Flip Chip; No. of Pins:6Pins; Minimum Breakdown Voltage:6V RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP1012-05WTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP1012-05WTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP1012-05WTG
TVS DIODE 5VWM 12.3VC 6FLIPCHIP

TVS DIODE 5VWM 12.3VC 6FLIPCHIP

Supplier's Site
TVS Diodes SP1012-05WTG
TVS DIODE 5VWM 12.3VC 6FLIPCHIP

TVS DIODE 5VWM 12.3VC 6FLIPCHIP

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP1012-05WTG F6581DKR-ND 144-SP1012-05WTG 800507-SP1012-05WTG 31Y4557 SP1012-05WTG SP1012-05WTG
Product Name 6.5pF, 15kV Bidirectional TVS Array TVS Diodes 5V TVS Protection Diode TVS - TVS - Diodes - SP1012-05WTG Diode, Tvs, 5V, Flip Chip; Product Range Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Diode Type General Purpose; Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 5 volts 5 volts
VBR 6 to ? volts 6 volts 6 volts 6 volts 6 volts
CT 6.5 pF
Unlock Full Specs
to access all available technical data