The SP1233 includes TVS diodes fabricated in a proprietary silicon avalanche technology to protect each I/O pin and provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC61000-4-2) without performance degradation. Additionally, the SP1233 offers up to 20A 8/20 surge rating with low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 20A (8/20 as defined in IEC 61000-4-5 2nd edition) Low clamping voltage Low leakage current AEC-Q101 qualified Moisture Sensitivity Level(MSL -1) Lead-free, halogen-free, and RoHS compliant
8.5V (Typ) Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
8.5V (Typ) Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
8.5V (Typ) Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
Trans Voltage Suppressor Diode, Product overview: SP1233-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1233-01ETG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1300848-SP1233-01ETG
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SP1220, SPA®
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 10,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 4.2V (Typ)
Voltage - Clamping (Max) @ Ipp: 8.5V (Typ)
Power - Peak Pulse: 180W
Power Line Protection: No
Capacitance @ Frequency: 35pF @ 1MHz
Current - Peak Pulse (10/1000µs): 20A (8/20µs)
Package / Case: SOD-882
Supplier Device Package: SOD-882
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SP1233-01ETG,F10978
TVS DIODE 20A SOD882
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP1233-01ETG | F10978TR-ND | 144-SP1233-01ETG | 1300848-SP1233-01ETG | SP1233-01ETG | SP1233-01ETG |
| Product Name | SP1233 20A Discrete Bidirectional TVS Diode | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| VR | 3.3 volts | |||||
| CT | 35 pF | 35 pF | ||||
| Configuration | Single | Single |