Vishay Intertechnology, Inc. Single Zener Diodes SMZJ3790BHE3_A/H

Description
Zener Diode 11V 1.5W ±5% Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
Zener Diode 11V 1.5W ±5% Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SMZJ3790BHE3_A/H-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMZJ3790BHE3_A/H-ND
Single Zener Diodes SMZJ3790BHE3_A/H-ND
Zener Diode 11V 1.5W ±5% Surface Mount DO-214AA (SMBJ)

Zener Diode 11V 1.5W ±5% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
11V 1.5W Zener Diode - 287-SMZJ3790BHE3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11V 1.5W Zener Diode
287-SMZJ3790BHE3_A/H
11V 1.5W Zener Diode 287-SMZJ3790BHE3_A/H
DIODE ZENER 11V 1.5W DO214AA Product overview: SMZJ3790BHE3_A/H from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3790BHE3_A/H can be used for catalog matching and distributor lookup.

DIODE ZENER 11V 1.5W DO214AA Product overview: SMZJ3790BHE3_A/H from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3790BHE3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279377-SMZJ3790BHE3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279377-SMZJ3790BHE3_A/H
Discrete Semiconductor Products - Diodes - Zener - Single 1279377-SMZJ3790BHE3_A/H
Win Source Part Number: 1279377-SMZJ3790BHE3 _A/H Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.5 W Current - Reverse Leakage @ Vr: 10 µA @ 8.4 V Voltage - Zener (Nom) (Vz): 11 V Impedance (Max) (Zzt): 6 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMZJ3790

Win Source Part Number: 1279377-SMZJ3790BHE3_A/H
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 10 µA @ 8.4 V
Voltage - Zener (Nom) (Vz): 11 V
Impedance (Max) (Zzt): 6 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMZJ3790

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Diodes Zener Diodes Zener Diodes
Product Number SMZJ3790BHE3_A/H-ND 287-SMZJ3790BHE3_A/H 1279377-SMZJ3790BHE3_A/H
Product Name Single Zener Diodes 11V 1.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) DO-214AA, SMB
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data