Littelfuse, Inc. 8pF, 15kV, Unidirectional TVS Array for ESD Protection - Qualified to AEC-Q101 SP1001-04XTG

Description
Avalanche breakdown diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. Their very low loading capacitance also makes them ideal for protecting high-speed signal pins. Low capacitance of 8pF (TYP) per I/O ESD protection of ±15 kV contact discharge, ±30kV air discharge, (Level 4, IEC61000-4-2) EFT protection, IEC61000-4-4, 40A (5/50ns) Low maximum leakage current of 0.5 μA at 5 V Small package saves board space Lightning Protection, IEC61000-4-5, 2A (8/20µs) AEC-Q101 Qualified
Request a Quote Datasheet
Description
Avalanche breakdown diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. Their very low loading capacitance also makes them ideal for protecting high-speed signal pins. Low capacitance of 8pF (TYP) per I/O ESD protection of ±15 kV contact discharge, ±30kV air discharge, (Level 4, IEC61000-4-2) EFT protection, IEC61000-4-4, 40A (5/50ns) Low maximum leakage current of 0.5 μA at 5 V Small package saves board space Lightning Protection, IEC61000-4-5, 2A (8/20µs) AEC-Q101 Qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8pF, 15kV, Unidirectional TVS Array for ESD Protection - Qualified to AEC-Q101 - SP1001-04XTG - Littelfuse, Inc.
Rosemont, IL, United States
8pF, 15kV, Unidirectional TVS Array for ESD Protection - Qualified to AEC-Q101
SP1001-04XTG
8pF, 15kV, Unidirectional TVS Array for ESD Protection - Qualified to AEC-Q101 SP1001-04XTG
Avalanche breakdown diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. Their very low loading capacitance also makes them ideal for protecting high-speed signal pins. Low capacitance of 8pF (TYP) per I/O ESD protection of ±15 kV contact discharge, ±30kV air discharge, (Level 4, IEC61000-4-2) EFT protection, IEC61000-4-4, 40A (5/50ns) Low maximum leakage current of 0.5 μA at 5 V Small package saves board space Lightning Protection, IEC61000-4-5, 2A (8/20µs) AEC-Q101 Qualified

Avalanche breakdown diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. Their very low loading capacitance also makes them ideal for protecting high-speed signal pins. Low capacitance of 8pF (TYP) per I/O ESD protection of ±15 kV contact discharge, ±30kV air discharge, (Level 4, IEC61000-4-2) EFT protection, IEC61000-4-4, 40A (5/50ns) Low maximum leakage current of 0.5 μA at 5 V Small package saves board space Lightning Protection, IEC61000-4-5, 2A (8/20µs) AEC-Q101 Qualified

Supplier's Site Datasheet
SMD 5.5V 13V TVS Protection Diode - 144-SP1001-04XTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.5V 13V TVS Protection Diode
144-SP1001-04XTG
SMD 5.5V 13V TVS Protection Diode 144-SP1001-04XTG
TVS Diode, 5.5V VRWM, 13V VCL, 4-Ch, SOT-553, SMD Product overview: SP1001-04XTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5.5V, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5.5V, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1001-04XTG can be used for catalog matching and distributor lookup.

TVS Diode, 5.5V VRWM, 13V VCL, 4-Ch, SOT-553, SMD Product overview: SP1001-04XTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5.5V, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5.5V, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1001-04XTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F2896DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F2896DKR-ND
TVS Diodes F2896DKR-ND
13V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553

13V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553

Buy Now Datasheet
TVS Diodes - F2896CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F2896CT-ND
TVS Diodes F2896CT-ND
13V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553

13V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553

Buy Now Datasheet
TVS Diodes - F2896TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F2896TR-ND
TVS Diodes F2896TR-ND
13V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553

13V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP1001-04XTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP1001-04XTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP1001-04XTG
TVS DIODE 5.5VWM 13VC SOT553

TVS DIODE 5.5VWM 13VC SOT553

Supplier's Site
TVS Diodes SP1001-04XTG
TVS DIODE 5.5VWM 13VC SOT553

TVS DIODE 5.5VWM 13VC SOT553

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP1001-04XTG 144-SP1001-04XTG F2896DKR-ND SP1001-04XTG SP1001-04XTG
Product Name 8pF, 15kV, Unidirectional TVS Array for ESD Protection - Qualified to AEC-Q101 SMD 5.5V 13V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Diode Type General Purpose; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS
VR 5.5 volts
VBR 6 to ? volts 7 volts 7 volts 7 volts
CT 8 pF
Unlock Full Specs
to access all available technical data