Manufacturer: Vishay
Win Source Part Number: 934438-SMZJ3798B-E3/
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 24 V 1.5 W ±5% Surface Mount DO-214AA (SMBJ)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMZJ3798
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMBJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
DIODE ZENER 24V 1.5W DO214AA
DIODE ZENER 24V 1.5W DO214AA
Zener Diode 24V 1.5W ±5% Surface Mount DO-214AA (SMBJ)
Zener Diode, 24V V(Z), 5%, 1.5W, Silicon, Unidirectional, DO-214AA, ROHS COMPLIANT, PLASTIC, SMBJ, 2 PIN Product overview: SMZJ3798B-E3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3798B-E3/52 can be used for catalog matching and distributor lookup.
DIODE ZENER 24V 1.5W DO214AA
Zener Diodes 24 Volt 1.5W 5%
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 934438-SMZJ3798B-E3/52 | 112-SMZJ3798B-E3/52CT-ND | 287-SMZJ3798B-E3/52 | SMZJ3798B-E3/52 | SMZJ3798B-E3/52 |
| Product Name | Diodes - Zener - Single - SMZJ3798B-E3/52 | Single Zener Diodes | 24V 1.5W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | DO-214AA (SMBJ); SMB | Tape and Reel | DO-214AA (SMBJ); SMB | DO-214AA-2 | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| RoHS Compliant | RoHS | ||||
| VZ | 24 volts | 24 volts |