The SP3003-04ATG has ultra low capacitance rail-to-rail diodes with an additional protection diode fabricated in a proprietary silicon avalanche technology to protect each I/O pin providing a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge and ±15 kV air discharge without performance degradation. Their very low loading capacitance also makes them ideal for protecting high speed signal pins such as HDMI, DVI, USB2.0, and IEEE 1394. ESD protection of ±8kV contact discharge, ±15 kV air discharge, (IEC 61000-4-2) EFT protection,IEC 61000-4-4, 40A (5/50ns) Lightning, 2.5 A (8/20μs as defined in IEC 61000-4-5 2nd Edition) Low capacitance of 0.65pF (TYP) per I/O Low maximum leakage current of 0.5 μA at 5 V Complete line of small packaging helps save board space (SC70, SOT553, SOT563, MSOP10, μDFN-6L) AEC-Q101 qualified RoHS compliant and lead-free Moisture Sensitivity Level(MSL-1)
15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP
15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP
15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP
TVS Diode, 6V, Unidirectional, 4 Ch, 0.95pF, MSOP Product overview: SP3003-04ATG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 0.95pF, MSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 0.95pF, MSOP, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3003-04ATG can be used for catalog matching and distributor lookup.
TVS DIODE 6VWM 15VC 10MSOP
TVS DIODE 6VWM 15VC 10MSOP
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP3003-04ATG | F3303DKR-ND | 144-SP3003-04ATG | SP3003-04ATG | SP3003-04ATG |
| Product Name | 0.65pF, 8kV, Low Capacitance Diode Array for ESD Protection - Qualified to AEC-Q101 | TVS Diodes | 6V 0.95pF MSOP TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | ||||
| RoHS Compliant | RoHS | RoHS | |||
| VR | 6 volts | ||||
| VBR | 6.5 to ? volts | ||||
| CT | 0.6500 pF |