Littelfuse, Inc. 30pF, 30kV, Unidirectional TVS Array for ESD Protection SP0504BAHTG

Description
This surface mount family of arrays suppress ESD and other transient overvoltage events. Used to meet the International Electrotechnical Compatibility (IEC transient immunity standards IEC 61000-4-2 for Electrostatic Discharge Requirements), these components can help protect sensitive digital or analog input circuits on data, signal, or control lines with voltage levels up to 5VDC. The monolithic silicon arrays are comprised of specially designed structures for transient voltage suppression (TVS). The size and shape of these structures have be tailored for transient protection. Compared to MOVs, this diode array provides a lower clamping voltage and lower off-state capacitance. An Array of 2, 3, 4, 5 or 6 TVS Avalanche Diodes in a ultra small SC70, SOT-23, SOT-143 or MSOP packages ESD Capability Standards: IEC 61000-4-2, Direct Discharge 30kV (Level 4); IEC 61000-4-2, Air Discharge 30kV (Level 4); MIL STD 883 3015.7 30kV Input Protection for Applications Up to 5VDC Fast Response Time: <1ns Low Input Capacitance: 30pF Typical Operating Temperature Range: -40°C to 125°C Moisture Sensitivity Level (MSL-1)
Request a Quote Datasheet
Description
This surface mount family of arrays suppress ESD and other transient overvoltage events. Used to meet the International Electrotechnical Compatibility (IEC transient immunity standards IEC 61000-4-2 for Electrostatic Discharge Requirements), these components can help protect sensitive digital or analog input circuits on data, signal, or control lines with voltage levels up to 5VDC. The monolithic silicon arrays are comprised of specially designed structures for transient voltage suppression (TVS). The size and shape of these structures have be tailored for transient protection. Compared to MOVs, this diode array provides a lower clamping voltage and lower off-state capacitance. An Array of 2, 3, 4, 5 or 6 TVS Avalanche Diodes in a ultra small SC70, SOT-23, SOT-143 or MSOP packages ESD Capability Standards: IEC 61000-4-2, Direct Discharge 30kV (Level 4); IEC 61000-4-2, Air Discharge 30kV (Level 4); MIL STD 883 3015.7 30kV Input Protection for Applications Up to 5VDC Fast Response Time: <1ns Low Input Capacitance: 30pF Typical Operating Temperature Range: -40°C to 125°C Moisture Sensitivity Level (MSL-1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30pF, 30kV, Unidirectional TVS Array for ESD Protection - SP0504BAHTG - Littelfuse, Inc.
Rosemont, IL, United States
30pF, 30kV, Unidirectional TVS Array for ESD Protection
SP0504BAHTG
30pF, 30kV, Unidirectional TVS Array for ESD Protection SP0504BAHTG
This surface mount family of arrays suppress ESD and other transient overvoltage events. Used to meet the International Electrotechnical Compatibility (IEC transient immunity standards IEC 61000-4-2 for Electrostatic Discharge Requirements), these components can help protect sensitive digital or analog input circuits on data, signal, or control lines with voltage levels up to 5VDC. The monolithic silicon arrays are comprised of specially designed structures for transient voltage suppression (TVS). The size and shape of these structures have be tailored for transient protection. Compared to MOVs, this diode array provides a lower clamping voltage and lower off-state capacitance. An Array of 2, 3, 4, 5 or 6 TVS Avalanche Diodes in a ultra small SC70, SOT-23, SOT-143 or MSOP packages ESD Capability Standards: IEC 61000-4-2, Direct Discharge 30kV (Level 4); IEC 61000-4-2, Air Discharge 30kV (Level 4); MIL STD 883 3015.7 30kV Input Protection for Applications Up to 5VDC Fast Response Time: <1ns Low Input Capacitance: 30pF Typical Operating Temperature Range: -40°C to 125°C Moisture Sensitivity Level (MSL-1)

This surface mount family of arrays suppress ESD and other transient overvoltage events. Used to meet the International Electrotechnical Compatibility (IEC transient immunity standards IEC 61000-4-2 for Electrostatic Discharge Requirements), these components can help protect sensitive digital or analog input circuits on data, signal, or control lines with voltage levels up to 5VDC. The monolithic silicon arrays are comprised of specially designed structures for transient voltage suppression (TVS). The size and shape of these structures have be tailored for transient protection. Compared to MOVs, this diode array provides a lower clamping voltage and lower off-state capacitance. An Array of 2, 3, 4, 5 or 6 TVS Avalanche Diodes in a ultra small SC70, SOT-23, SOT-143 or MSOP packages ESD Capability Standards: IEC 61000-4-2, Direct Discharge 30kV (Level 4); IEC 61000-4-2, Air Discharge 30kV (Level 4); MIL STD 883 3015.7 30kV Input Protection for Applications Up to 5VDC Fast Response Time: <1ns Low Input Capacitance: 30pF Typical Operating Temperature Range: -40°C to 125°C Moisture Sensitivity Level (MSL-1)

Supplier's Site Datasheet
TVS Diodes - 7931960 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7931960
TVS Diodes 7931960
ESD Suppressor 4Ch 30pF 30KV TVS SOT23-5

ESD Suppressor 4Ch 30pF 30KV TVS SOT23-5

Supplier's Site
TVS Diodes - 7931960P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7931960P
TVS Diodes 7931960P
ESD Suppressor 4Ch 30pF 30KV TVS SOT23-5

ESD Suppressor 4Ch 30pF 30KV TVS SOT23-5

Supplier's Site
TVS Diodes - 1660106 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1660106
TVS Diodes 1660106
ESD Suppressor 4Ch 30pF 30KV TVS SOT23-5

ESD Suppressor 4Ch 30pF 30KV TVS SOT23-5

Supplier's Site
Singapore, Singapore
5.5V 225mW SOT-23 TVS Protection Diode
144-SP0504BAHTG
5.5V 225mW SOT-23 TVS Protection Diode 144-SP0504BAHTG
TVS Diode, 5.5V VRWM, 4-Ch, Unidirectional, SOT-23, 225mW Product overview: SP0504BAHTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 225mW, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 225mW, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP0504BAHTG can be used for catalog matching and distributor lookup.

TVS Diode, 5.5V VRWM, 4-Ch, Unidirectional, SOT-23, 225mW Product overview: SP0504BAHTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 225mW, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 225mW, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP0504BAHTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F3157DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F3157DKR-ND
TVS Diodes F3157DKR-ND
8.5V Clamp Ipp Tvs Diode Surface Mount SOT-23-5

8.5V Clamp Ipp Tvs Diode Surface Mount SOT-23-5

Buy Now Datasheet
TVS Diodes - F3157CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F3157CT-ND
TVS Diodes F3157CT-ND
8.5V Clamp Ipp Tvs Diode Surface Mount SOT-23-5

8.5V Clamp Ipp Tvs Diode Surface Mount SOT-23-5

Buy Now Datasheet
TVS Diodes - F3157TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F3157TR-ND
TVS Diodes F3157TR-ND
8.5V Clamp Ipp Tvs Diode Surface Mount SOT-23-5

8.5V Clamp Ipp Tvs Diode Surface Mount SOT-23-5

Buy Now Datasheet
TVS Diodes - SP0504BAHTG - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SP0504BAHTG
TVS Diodes SP0504BAHTG
TVS DIODE 5.5VWM 8.5VC SOT23-5

TVS DIODE 5.5VWM 8.5VC SOT23-5

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SP0504BAHTG - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SP0504BAHTG
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SP0504BAHTG
8.5V 5.5V@Max SOT-23-5 Electrostatic and Surge Protection (TVS/ESD) ROHS

8.5V 5.5V@Max SOT-23-5 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP0504BAHTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP0504BAHTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP0504BAHTG
TVS DIODE 5.5VWM 8.5VC SOT23-5

TVS DIODE 5.5VWM 8.5VC SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SP0504BAHTG
TVS Diodes / ESD Suppressors SP0504BAHTG
TVS Diodes / ESD Suppressors SP0504BAHTG

TVS Diodes / ESD Suppressors SP0504BAHTG

Buy Now Datasheet
Diode, Tvs, 5.5V, 30Pf, Sot-23; Clamping Voltage Vc Max Littelfuse - 92K8961 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 5.5V, 30Pf, Sot-23; Clamping Voltage Vc Max Littelfuse
92K8961
Diode, Tvs, 5.5V, 30Pf, Sot-23; Clamping Voltage Vc Max Littelfuse 92K8961
DIODE, TVS, 5.5V, 30pF, SOT-23; Clamping Voltage Vc Max:8V; Diode Case Style:SOT-23; No. of Pins:5Pins; Operating Voltage:-; Power Dissipation Pd:225mW; Product Range:SP050 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, TVS, 5.5V, 30pF, SOT-23; Clamping Voltage Vc Max:8V; Diode Case Style:SOT-23; No. of Pins:5Pins; Operating Voltage:-; Power Dissipation Pd:225mW; Product Range:SP050 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, 30Pf, Sot-23, Full Reel; Clamping Voltage Vc Max Littelfuse - 51T3928 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 30Pf, Sot-23, Full Reel; Clamping Voltage Vc Max Littelfuse
51T3928
Diode, Tvs, 30Pf, Sot-23, Full Reel; Clamping Voltage Vc Max Littelfuse 51T3928
DIODE, TVS, 30pF, SOT-23, FULL REEL; Clamping Voltage Vc Max:8V; Diode Case Style:SOT-23; No. of Pins:5Pins; Operating Voltage:-; Power Dissipation Pd:225mW; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:30pF RoHS Compliant: Yes

DIODE, TVS, 30pF, SOT-23, FULL REEL; Clamping Voltage Vc Max:8V; Diode Case Style:SOT-23; No. of Pins:5Pins; Operating Voltage:-; Power Dissipation Pd:225mW; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:30pF RoHS Compliant: Yes

Supplier's Site
TVS DIODE 5.5V 8.5V SOT23-5 - 461-SP0504BAHTG - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 5.5V 8.5V SOT23-5
461-SP0504BAHTG
TVS DIODE 5.5V 8.5V SOT23-5 461-SP0504BAHTG
TVS DIODE 5.5V 8.5V SOT23-5

TVS DIODE 5.5V 8.5V SOT23-5

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited
Product Category Diode Arrays Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SP0504BAHTG 7931960 7931960P 144-SP0504BAHTG F3157DKR-ND SP0504BAHTG SP0504BAHTG SP0504BAHTG SP0504BAHTG 92K8961 461-SP0504BAHTG
Product Name 30pF, 30kV, Unidirectional TVS Array for ESD Protection TVS Diodes TVS Diodes 5.5V 225mW SOT-23 TVS Protection Diode TVS Diodes TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors Diode, Tvs, 5.5V, 30Pf, Sot-23; Clamping Voltage Vc Max Littelfuse TVS DIODE 5.5V 8.5V SOT23-5
Diode Type General Purpose; Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
VR 5.5 volts
VBR 6 to ? volts 5.5 volts
CT 30 pF 30 pF
Unlock Full Specs
to access all available technical data